Microchip Technology, Inc. Clock Buffers, Drivers ZL40235LDF1

Description
Clock Fanout Buffer (Distribution), Multiplexer IC 3:5 1.6GHz 40-VFQFN Exposed Pad
Request a Quote Datasheet
Description
Clock Fanout Buffer (Distribution), Multiplexer IC 3:5 1.6GHz 40-VFQFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - ZL40235LDF1-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
ZL40235LDF1-ND
Clock Buffers, Drivers ZL40235LDF1-ND
Clock Fanout Buffer (Distribution), Multiplexer IC 3:5 1.6GHz 40-VFQFN Exposed Pad

Clock Fanout Buffer (Distribution), Multiplexer IC 3:5 1.6GHz 40-VFQFN Exposed Pad

Buy Now Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ZL40235LDF1
940011-ZL40235LDF1
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ZL40235LDF1 940011-ZL40235LDF1
Manufacturer: Microchip Technology Win Source Part Number: 940011-ZL40235LDF1 Operating Temperature Range: -40°C ~ 85°C Package: 40-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: ZL40235 Categories: Integrated Circuits (ICs) Case / Package: 40-QFN (6x6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 4000 Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8541.60.0080

Manufacturer: Microchip Technology
Win Source Part Number: 940011-ZL40235LDF1
Operating Temperature Range: -40°C ~ 85°C
Package: 40-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: ZL40235
Categories: Integrated Circuits (ICs)
Case / Package: 40-QFN (6x6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
Estimated Pruduction Lead Time: 17 Weeks
HTSUS: 8541.60.0080

Buy Now
Clock/Timing - Clock Buffers, Drivers - ZL40235LDF1 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
ZL40235LDF1
Clock/Timing - Clock Buffers, Drivers ZL40235LDF1
LOW SKEW, LOW ADDITIVE JITTER 2

LOW SKEW, LOW ADDITIVE JITTER 2

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number ZL40235LDF1-ND 940011-ZL40235LDF1 ZL40235LDF1
Product Name Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ZL40235LDF1 Clock/Timing - Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution), Multiplexer; Clock Driver Clock Driver Clock Driver
Bus Interface LVPECL; LVCMOS
Package Type Surface Mount; 40-VFQFN Exposed Pad Surface Mount; 40-QFN (6x6) Surface Mount; Surface Mount
Supply Voltage 1.35 to 3.46 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - RV-3129-C3-32.768KHZ-OPTION-B-TA-QA - Quarktwin Technology Ltd.
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.3 to 5.5 volts
View Details
2 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9518-1BCPZ-REEL7 - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2650 MHz
View Details
Clock and Timing IC - 690-ECS-RTC-3225-5699HS-TR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Supply Voltage 1.6 to 5 volts
Operating Temperature -40 C (-40 F)
View Details
6 suppliers
CDC319 1-Line to 10-Line Clock Driver with I2C Control Interface - CDC319DBG4 - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface LVTTL, TTL
Package Type SSOP
View Details
2 suppliers