Microchip Technology, Inc. Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers ZL40205LDG1

Description
Win Source Part Number: 1206942-ZL40205LDG1 Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Type: Fanout Buffer (Distribution) Package: Tray Frequency - Max: 750 MHz Number of Circuits: 1 Standard Package: 490 Mounting: SMD (SMT) Input: CML, HCSL, LVCMOS, LVDS, LVPECL Output: LVPECL Voltage - Supply: 2.375V ~ 3.465V Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 2266-ZL40205LDG1 Base Product Number: ZL40205
Request a Quote Datasheet
Description
Win Source Part Number: 1206942-ZL40205LDG1 Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Type: Fanout Buffer (Distribution) Package: Tray Frequency - Max: 750 MHz Number of Circuits: 1 Standard Package: 490 Mounting: SMD (SMT) Input: CML, HCSL, LVCMOS, LVDS, LVPECL Output: LVPECL Voltage - Supply: 2.375V ~ 3.465V Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 2266-ZL40205LDG1 Base Product Number: ZL40205
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
1206942-ZL40205LDG1
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 1206942-ZL40205LDG1
Win Source Part Number: 1206942-ZL40205LDG1 Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Type: Fanout Buffer (Distribution) Package: Tray Frequency - Max: 750 MHz Number of Circuits: 1 Standard Package: 490 Mounting: SMD (SMT) Input: CML, HCSL, LVCMOS, LVDS, LVPECL Output: LVPECL Voltage - Supply: 2.375V ~ 3.465V Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 2266-ZL40205LDG1 Base Product Number: ZL40205

Win Source Part Number: 1206942-ZL40205LDG1
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Type: Fanout Buffer (Distribution)
Package: Tray
Frequency - Max: 750 MHz
Number of Circuits: 1
Standard Package: 490
Mounting: SMD (SMT)
Input: CML, HCSL, LVCMOS, LVDS, LVPECL
Output: LVPECL
Voltage - Supply: 2.375V ~ 3.465V
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-QFN (5x5)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 2266-ZL40205LDG1
Base Product Number: ZL40205

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 1206942-ZL40205LDG1
Product Name Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver
Bus Interface ECL; PECL; LVPECL; LVPECL
Package Type Surface Mount; 32-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

CDC2509C 1-to-9 PLL Clock Driver - CDC2509CPWR - Texas Instruments
Specs
Device Type Clock Driver
Features / Standards RoHS
View Details
7 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2077FZXIT - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 100 to 133 MHz
View Details
2 suppliers
Clock Synthesizers - 412933P - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type SSOP; SSOP
View Details
Real Time Clocks - 50-ECS-RTC-3225-5699C3-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 2.5 to 5 volts
View Details
3 suppliers