Microchip Technology, Inc. Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers ZL40213LDF1

Description
Win Source Part Number: 1004973-ZL40213LDF1 Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Type: Fanout Buffer (Distribution) Package: Tape & Reel Frequency - Max: 750 MHz Number of Circuits: 1 Standard Package: 4,000 Mounting: SMD (SMT) Input: CML, HCSL, LVCMOS, LVDS, LVPECL Output: LVDS Voltage - Supply: 2.375V ~ 3.465V Package / Case: 16-VFQFN Exposed Pad Supplier Device Package: 16-QFN (3x3) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 150-ZL40213LDF1TR,15 0-ZL40213LDF1CT,150- ZL40213LDF1DKR,ZL402 13LDF1-ND Base Product Number: ZL40213
Request a Quote Datasheet
Description
Win Source Part Number: 1004973-ZL40213LDF1 Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Type: Fanout Buffer (Distribution) Package: Tape & Reel Frequency - Max: 750 MHz Number of Circuits: 1 Standard Package: 4,000 Mounting: SMD (SMT) Input: CML, HCSL, LVCMOS, LVDS, LVPECL Output: LVDS Voltage - Supply: 2.375V ~ 3.465V Package / Case: 16-VFQFN Exposed Pad Supplier Device Package: 16-QFN (3x3) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 150-ZL40213LDF1TR,15 0-ZL40213LDF1CT,150- ZL40213LDF1DKR,ZL402 13LDF1-ND Base Product Number: ZL40213
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
1004973-ZL40213LDF1
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 1004973-ZL40213LDF1
Win Source Part Number: 1004973-ZL40213LDF1 Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Type: Fanout Buffer (Distribution) Package: Tape & Reel Frequency - Max: 750 MHz Number of Circuits: 1 Standard Package: 4,000 Mounting: SMD (SMT) Input: CML, HCSL, LVCMOS, LVDS, LVPECL Output: LVDS Voltage - Supply: 2.375V ~ 3.465V Package / Case: 16-VFQFN Exposed Pad Supplier Device Package: 16-QFN (3x3) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: 150-ZL40213LDF1TR,15 0-ZL40213LDF1CT,150- ZL40213LDF1DKR,ZL402 13LDF1-ND Base Product Number: ZL40213

Win Source Part Number: 1004973-ZL40213LDF1
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Type: Fanout Buffer (Distribution)
Package: Tape & Reel
Frequency - Max: 750 MHz
Number of Circuits: 1
Standard Package: 4,000
Mounting: SMD (SMT)
Input: CML, HCSL, LVCMOS, LVDS, LVPECL
Output: LVDS
Voltage - Supply: 2.375V ~ 3.465V
Package / Case: 16-VFQFN Exposed Pad
Supplier Device Package: 16-QFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 150-ZL40213LDF1TR,150-ZL40213LDF1CT,150-ZL40213LDF1DKR,ZL40213LDF1-ND
Base Product Number: ZL40213

Buy Now Datasheet
Clock Buffers, Drivers - ZL40213LDF1 - ODG (Origin Data Global)
Shenzhen, China
Clock Buffers, Drivers
ZL40213LDF1
Clock Buffers, Drivers ZL40213LDF1
IC CLK BUFFER 1:2 750MHZ 16QFN

IC CLK BUFFER 1:2 750MHZ 16QFN

Supplier's Site Datasheet
Clock/Timing - Clock Buffers, Drivers - ZL40213LDF1 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
ZL40213LDF1
Clock/Timing - Clock Buffers, Drivers ZL40213LDF1
IC CLK BUFFER 1:2 750MHZ 16QFN

IC CLK BUFFER 1:2 750MHZ 16QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 1004973-ZL40213LDF1 ZL40213LDF1 ZL40213LDF1
Product Name Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Fanout Buffer (Distribution); Clock Driver Clock Driver
Bus Interface LVDS; LVDS LVDS
Package Type Surface Mount; 16-VFQFN Exposed Pad Surface Mount; Surface Mount Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Application Specific - ADN2812ACP - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2700 MHz
View Details
Clock Generators, PLLs, Frequency Synthesizers - 336-5196-2-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount; 28-VFQFN Exposed Pad
View Details
5 suppliers
Clock/Timing - Real Time Clocks - RV-3029-C3-32.768KHZ-OPTION-B-TA-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface I2C; I²C, 2-Wire Serial
Features / Standards Programmable
View Details
Real Time Clocks - ECS-RTC-3225-5699C3 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details