Microchip Technology, Inc. Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers ZL40208LDG1

Description
Manufacturer: Microchip Technology Win Source Part Number: 1321427-ZL40208LDG1 Category: Integrated Circuits (ICs)>Clock/Timing>C lock Buffers, Drivers Packaging: Tray Type: Fanout Buffer (Distribution), Multiplexer Frequency - Max: 750 MHz Number of Circuits: 1 Standard Package: 490 Mounting: Surface Mount Input: CML, HCSL, LVCMOS, LVDS, LVPECL Output: LVPECL Voltage - Supply: 2.375V ~ 3.465V Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 32-VFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: ZL40208 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1321427-ZL40208LDG1 Category: Integrated Circuits (ICs)>Clock/Timing>C lock Buffers, Drivers Packaging: Tray Type: Fanout Buffer (Distribution), Multiplexer Frequency - Max: 750 MHz Number of Circuits: 1 Standard Package: 490 Mounting: Surface Mount Input: CML, HCSL, LVCMOS, LVDS, LVPECL Output: LVPECL Voltage - Supply: 2.375V ~ 3.465V Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 32-VFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: ZL40208 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers - 1321427-ZL40208LDG1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
1321427-ZL40208LDG1
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 1321427-ZL40208LDG1
Manufacturer: Microchip Technology Win Source Part Number: 1321427-ZL40208LDG1 Category: Integrated Circuits (ICs)>Clock/Timing>C lock Buffers, Drivers Packaging: Tray Type: Fanout Buffer (Distribution), Multiplexer Frequency - Max: 750 MHz Number of Circuits: 1 Standard Package: 490 Mounting: Surface Mount Input: CML, HCSL, LVCMOS, LVDS, LVPECL Output: LVPECL Voltage - Supply: 2.375V ~ 3.465V Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 32-VFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: ZL40208 RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1321427-ZL40208LDG1
Category: Integrated Circuits (ICs)>Clock/Timing>Clock Buffers, Drivers
Packaging: Tray
Type: Fanout Buffer (Distribution), Multiplexer
Frequency - Max: 750 MHz
Number of Circuits: 1
Standard Package: 490
Mounting: Surface Mount
Input: CML, HCSL, LVCMOS, LVDS, LVPECL
Output: LVPECL
Voltage - Supply: 2.375V ~ 3.465V
Supplier Device Package: 32-QFN (5x5)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 32-VFQFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: ZL40208
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
ZL40208LDG1
Clock/Timing - Clock Buffers, Drivers ZL40208LDG1
IC CLK BUFF MUX 2:6 750MHZ 32QFN

IC CLK BUFF MUX 2:6 750MHZ 32QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks
Product Number 1321427-ZL40208LDG1 ZL40208LDG1
Product Name Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Clock Driver
Bus Interface ECL; PECL; LVPECL; LVPECL
Package Type Surface Mount; 32-VFQFN Exposed Pad Surface Mount; Surface Mount
Supply Voltage 2.38 to 3.46 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-3225-5699HS-TR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 1.6 to 5 volts
View Details
6 suppliers
Clock/Timing - Real Time Clocks - RV-3029-C3-32.768KHZ-OPTION-A-TB-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface I2C; I²C, 2-Wire Serial
Features / Standards Programmable
View Details
Clock/Timing - Application Specific - AD9523-1BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 1000 MHz
View Details
Real Time Clocks - 1904733 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface I2C
Package Type sop
View Details