Microchip Technology, Inc. 6-Output PCIe Clock Generator ZL30282

Description
The ZL30282 is a high-performance PCIe Gen 1-4 clock generator. From a 50MHz crystal or CMOS input these devices generate 100 MHZ in four pre-programmed output configurations immediately on power-up to 6 differential outputs. The devices have industry-leading output jitter of 160fs RMS (12kHz to 20MHz). Additional Features 50MHz crystal or CMOS input Generates PCIe 1, 2, 3, 4, 5 compliant clocks Spread-spectrum clocks (SSC) and regular clocks at the same time (configs 5-8) Output jitter <0.3ps rms 12kHz-20MHz typical for non-spread-spectrum outputs Up to 6 output clocks with 8 default configurations selected by hardware pins at reset: (Configs 0-3 no SSC, Configs4-7 SSC for OC3-6) Config0/4: OC1 100MHz HCSL, OC2_P 25MHz LVCMOS, OC3/4/5 unused, OC6 100MHz HCSL Config1/5: OC1 100MHz HCSL, OC2_P 25MHz LVCMOS, OC3/4/5/6 100MHz HCSL Config2/6: OC1 100MHz HCSL, OC2_P 75MHz LVCMOS, OC3/4/5/6 100MHz HCSL Config3/7: OC1/2 100MHz HCSL, OC3/4/5/6 100MHz HCSL Per-output control via SPI or I2C interface Precise output alignment circuitry and per-output phase adjustment Per-output enable/disable and glitch-less start/stop (stop high or low) Spread-spectrum enable/disable for DIV2 Core supply voltage options: 2.5V only, 3.3V only, 1.8V+2.5V or 1.8V+3.3V Space-saving 8x8mm QFN56 (0.5mm pitch)
Datasheet
Description
The ZL30282 is a high-performance PCIe Gen 1-4 clock generator. From a 50MHz crystal or CMOS input these devices generate 100 MHZ in four pre-programmed output configurations immediately on power-up to 6 differential outputs. The devices have industry-leading output jitter of 160fs RMS (12kHz to 20MHz). Additional Features 50MHz crystal or CMOS input Generates PCIe 1, 2, 3, 4, 5 compliant clocks Spread-spectrum clocks (SSC) and regular clocks at the same time (configs 5-8) Output jitter <0.3ps rms 12kHz-20MHz typical for non-spread-spectrum outputs Up to 6 output clocks with 8 default configurations selected by hardware pins at reset: (Configs 0-3 no SSC, Configs4-7 SSC for OC3-6) Config0/4: OC1 100MHz HCSL, OC2_P 25MHz LVCMOS, OC3/4/5 unused, OC6 100MHz HCSL Config1/5: OC1 100MHz HCSL, OC2_P 25MHz LVCMOS, OC3/4/5/6 100MHz HCSL Config2/6: OC1 100MHz HCSL, OC2_P 75MHz LVCMOS, OC3/4/5/6 100MHz HCSL Config3/7: OC1/2 100MHz HCSL, OC3/4/5/6 100MHz HCSL Per-output control via SPI or I2C interface Precise output alignment circuitry and per-output phase adjustment Per-output enable/disable and glitch-less start/stop (stop high or low) Spread-spectrum enable/disable for DIV2 Core supply voltage options: 2.5V only, 3.3V only, 1.8V+2.5V or 1.8V+3.3V Space-saving 8x8mm QFN56 (0.5mm pitch)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
6-Output PCIe Clock Generator - ZL30282 - Microchip Technology, Inc.
Chandler, AZ, United States
6-Output PCIe Clock Generator
ZL30282
6-Output PCIe Clock Generator ZL30282
The ZL30282 is a high-performance PCIe Gen 1-4 clock generator. From a 50MHz crystal or CMOS input these devices generate 100 MHZ in four pre-programmed output configurations immediately on power-up to 6 differential outputs. The devices have industry-leading output jitter of 160fs RMS (12kHz to 20MHz). Additional Features 50MHz crystal or CMOS input Generates PCIe 1, 2, 3, 4, 5 compliant clocks Spread-spectrum clocks (SSC) and regular clocks at the same time (configs 5-8) Output jitter <0.3ps rms 12kHz-20MHz typical for non-spread-spectrum outputs Up to 6 output clocks with 8 default configurations selected by hardware pins at reset: (Configs 0-3 no SSC, Configs4-7 SSC for OC3-6) Config0/4: OC1 100MHz HCSL, OC2_P 25MHz LVCMOS, OC3/4/5 unused, OC6 100MHz HCSL Config1/5: OC1 100MHz HCSL, OC2_P 25MHz LVCMOS, OC3/4/5/6 100MHz HCSL Config2/6: OC1 100MHz HCSL, OC2_P 75MHz LVCMOS, OC3/4/5/6 100MHz HCSL Config3/7: OC1/2 100MHz HCSL, OC3/4/5/6 100MHz HCSL Per-output control via SPI or I2C interface Precise output alignment circuitry and per-output phase adjustment Per-output enable/disable and glitch-less start/stop (stop high or low) Spread-spectrum enable/disable for DIV2 Core supply voltage options: 2.5V only, 3.3V only, 1.8V+2.5V or 1.8V+3.3V Space-saving 8x8mm QFN56 (0.5mm pitch)

The ZL30282 is a high-performance PCIe Gen 1-4 clock generator. From a 50MHz crystal or CMOS input these devices generate 100 MHZ in four pre-programmed output configurations immediately on power-up to 6
differential outputs. The devices have industry-leading output jitter of 160fs RMS (12kHz to 20MHz).

Additional Features

  • 50MHz crystal or CMOS input
  • Generates PCIe 1, 2, 3, 4, 5 compliant clocks
  • Spread-spectrum clocks (SSC) and regular clocks at the same time (configs 5-8)
  • Output jitter <0.3ps rms 12kHz-20MHz typical for non-spread-spectrum outputs
  • Up to 6 output clocks with 8 default configurations selected by hardware pins at reset: (Configs 0-3 no SSC, Configs4-7 SSC for OC3-6)
    • Config0/4: OC1 100MHz HCSL, OC2_P 25MHz LVCMOS, OC3/4/5 unused, OC6 100MHz HCSL
    • Config1/5: OC1 100MHz HCSL, OC2_P 25MHz LVCMOS, OC3/4/5/6 100MHz HCSL
    • Config2/6: OC1 100MHz HCSL, OC2_P 75MHz LVCMOS, OC3/4/5/6 100MHz HCSL
    • Config3/7: OC1/2 100MHz HCSL, OC3/4/5/6 100MHz HCSL
  • Per-output control via SPI or I2C interface
  • Precise output alignment circuitry and per-output phase adjustment
  • Per-output enable/disable and glitch-less start/stop (stop high or low)
  • Spread-spectrum enable/disable for DIV2
  • Core supply voltage options: 2.5V only, 3.3V only, 1.8V+2.5V or 1.8V+3.3V
  • Space-saving 8x8mm QFN56 (0.5mm pitch)
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Clocks
Product Number ZL30282
Product Name 6-Output PCIe Clock Generator
Device Type Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Clock/Timing - CY22800FXC-028A - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; SOIC; 8-SOIC (0.154\", 3.90mm Width)
View Details
2 suppliers
Clock/Timing - Real Time Clocks - RV-3049-C3-32.768KHZ-OPTION-A-TB-QA - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface SPI; SPI, 4-Wire Serial
Features / Standards Programmable
View Details
CDC337 1-To-8 (4 Same Frequency, 4 Divide-By-2) Clock Driver With Clear - CDC337DWR - Texas Instruments
Specs
Device Type CMOS; Clock Driver
Bus Interface CMOS
Package Type SOIC
View Details
5 suppliers
Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers