19 Output PCIe & Platform Timing Clock
IC CLK GENERATOR PCIE 100-UFQFN
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | 644351 | 150-ZL30291BLDG1-ND |
| Product Name | Clock Drivers & Distribution | Application Specific Clock/Timing |
| Device Type | Clock Driver | Clock Generator |
| Package Type | UQFN | Surface Mount; 100-UFQFN Dual Rows, Exposed Pad |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Features / Standards | RoHS |