Microchip Technology, Inc. Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ZL40231LDF1 ZL40231LDF1

Description
Manufacturer: Microchip Technology Win Source Part Number: 940010-ZL40231LDF1 Operating Temperature Range: -40°C ~ 85°C Package: 48-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: ZL40231 Categories: Integrated Circuits (ICs) Case / Package: 48-QFN (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 3000 Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8541.60.0080
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 940010-ZL40231LDF1 Operating Temperature Range: -40°C ~ 85°C Package: 48-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: ZL40231 Categories: Integrated Circuits (ICs) Case / Package: 48-QFN (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 3000 Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8541.60.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ZL40231LDF1 - 940010-ZL40231LDF1 - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ZL40231LDF1
940010-ZL40231LDF1
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ZL40231LDF1 940010-ZL40231LDF1
Manufacturer: Microchip Technology Win Source Part Number: 940010-ZL40231LDF1 Operating Temperature Range: -40°C ~ 85°C Package: 48-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: ZL40231 Categories: Integrated Circuits (ICs) Case / Package: 48-QFN (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 3000 Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8541.60.0080

Manufacturer: Microchip Technology
Win Source Part Number: 940010-ZL40231LDF1
Operating Temperature Range: -40°C ~ 85°C
Package: 48-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: ZL40231
Categories: Integrated Circuits (ICs)
Case / Package: 48-QFN (7x7)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
Estimated Pruduction Lead Time: 17 Weeks
HTSUS: 8541.60.0080

Buy Now
Clock Buffers, Drivers - ZL40231LDF1-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
ZL40231LDF1-ND
Clock Buffers, Drivers ZL40231LDF1-ND
Clock Fanout Buffer (Distribution), Multiplexer IC 3:10 1.6GHz 48-VFQFN Exposed Pad

Clock Fanout Buffer (Distribution), Multiplexer IC 3:10 1.6GHz 48-VFQFN Exposed Pad

Buy Now Datasheet
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
ZL40231LDF1
Clock/Timing - Clock Buffers, Drivers ZL40231LDF1
LOW SKEW, LOW ADDITIVE JITTER 3

LOW SKEW, LOW ADDITIVE JITTER 3

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 940010-ZL40231LDF1 ZL40231LDF1-ND ZL40231LDF1
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ZL40231LDF1 Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Fanout Buffer (Distribution), Multiplexer; Clock Driver Clock Driver
Package Type Surface Mount; 48-QFN (7x7) Surface Mount; 48-VFQFN Exposed Pad Surface Mount; Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Bus Interface LVPECL; LVCMOS
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 1898627P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; PDIP; PDIP
Operating Temperature 0.0 C (32 F)
View Details
CDC2536 3.3V PLL Clock Driver with 1/2x, 1x and 2x Frequency Options - CDC2536DBRG4 - Texas Instruments
Specs
Device Type Clock Driver
Package Type SSOP
Supply Voltage 3.3 volts
View Details
5 suppliers
I²C Real-Time Clock Module - RV-8803-C7 - Micro Crystal AG
Specs
Device Type Real Time Clock
Bus Interface I2C
Package Type Surface Mount
View Details
Real Time Clocks - ECS-RTC-3225-5609 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details