Microchip Technology, Inc. Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ZL40201LDG1 ZL40201LDG1

Description
Manufacturer: Microchip Technology Win Source Part Number: 904282-ZL40201LDG1 Operating Temperature Range: -40°C ~ 85°C Package: 16-VFQFN Exposed Pad Package: Tray Mounting: Surface Mount Family Name: ZL40201 Categories: Integrated Circuits (ICs) Case / Package: 16-QFN (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 714 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 6 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 904282-ZL40201LDG1 Operating Temperature Range: -40°C ~ 85°C Package: 16-VFQFN Exposed Pad Package: Tray Mounting: Surface Mount Family Name: ZL40201 Categories: Integrated Circuits (ICs) Case / Package: 16-QFN (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 714 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 6 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ZL40201LDG1 - 904282-ZL40201LDG1 - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ZL40201LDG1
904282-ZL40201LDG1
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ZL40201LDG1 904282-ZL40201LDG1
Manufacturer: Microchip Technology Win Source Part Number: 904282-ZL40201LDG1 Operating Temperature Range: -40°C ~ 85°C Package: 16-VFQFN Exposed Pad Package: Tray Mounting: Surface Mount Family Name: ZL40201 Categories: Integrated Circuits (ICs) Case / Package: 16-QFN (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 714 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 6 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 904282-ZL40201LDG1
Operating Temperature Range: -40°C ~ 85°C
Package: 16-VFQFN Exposed Pad
Package: Tray
Mounting: Surface Mount
Family Name: ZL40201
Categories: Integrated Circuits (ICs)
Case / Package: 16-QFN (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 714
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 6 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - ZL40201LDG1 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
ZL40201LDG1
Clock/Timing - Clock Buffers, Drivers ZL40201LDG1
IC CLK BUFFER 1:2 750MHZ 16QFN

IC CLK BUFFER 1:2 750MHZ 16QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks
Product Number 904282-ZL40201LDG1 ZL40201LDG1
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ZL40201LDG1 Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Clock Driver
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Real Time Clocks - RV-3049-C3-32.768KHZ-OPTION-B-TB-QA - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface SPI; SPI, 4-Wire Serial
Features / Standards Programmable
View Details
Clock and Timing IC - 728-CYW134MOXC - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Bus Interface RSL
Package Type Tube
Supply Voltage 3.13 to 3.46 volts
View Details
2 suppliers
CDC2351 1-Line to 10-Line Clock Driver With 3-State Outputs - CDC2351DB - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface LVTTL
Package Type SOIC,SSOP
View Details
5 suppliers
Clock Generators, PLLs, Frequency Synthesizers - 448-CY22381FC-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface CMOS
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers