Microchip Technology, Inc. Integrated Circuits (ICs) - Clock/Timing - Application Specific Clock/Timing ZL30343GGG

Description
Win Source Part Number: 1342321-ZL30343GGG Category: Integrated Circuits (ICs) - Clock/Timing - Application Specific Clock/Timing Package: Tray Frequency - Max: 622.08MHz Number of Circuits: 1 Standard Package: 250 Input: Clock Output: Clock PLL: Yes Main Purpose: Ethernet, SONET/SDH, Stratum, Telecom Mounting Type: Surface Mount Package / Case: 100-FBGA Supplier Device Package: 100-CABGA (9x9) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: ZL30343 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1342321-ZL30343GGG Category: Integrated Circuits (ICs) - Clock/Timing - Application Specific Clock/Timing Package: Tray Frequency - Max: 622.08MHz Number of Circuits: 1 Standard Package: 250 Input: Clock Output: Clock PLL: Yes Main Purpose: Ethernet, SONET/SDH, Stratum, Telecom Mounting Type: Surface Mount Package / Case: 100-FBGA Supplier Device Package: 100-CABGA (9x9) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: ZL30343 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Clock/Timing - Application Specific Clock/Timing - 1342321-ZL30343GGG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Application Specific Clock/Timing
1342321-ZL30343GGG
Integrated Circuits (ICs) - Clock/Timing - Application Specific Clock/Timing 1342321-ZL30343GGG
Win Source Part Number: 1342321-ZL30343GGG Category: Integrated Circuits (ICs) - Clock/Timing - Application Specific Clock/Timing Package: Tray Frequency - Max: 622.08MHz Number of Circuits: 1 Standard Package: 250 Input: Clock Output: Clock PLL: Yes Main Purpose: Ethernet, SONET/SDH, Stratum, Telecom Mounting Type: Surface Mount Package / Case: 100-FBGA Supplier Device Package: 100-CABGA (9x9) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: ZL30343 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1342321-ZL30343GGG
Category: Integrated Circuits (ICs) - Clock/Timing - Application Specific Clock/Timing
Package: Tray
Frequency - Max: 622.08MHz
Number of Circuits: 1
Standard Package: 250
Input: Clock
Output: Clock
PLL: Yes
Main Purpose: Ethernet, SONET/SDH, Stratum, Telecom
Mounting Type: Surface Mount
Package / Case: 100-FBGA
Supplier Device Package: 100-CABGA (9x9)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: ZL30343
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Singapore, Singapore
Clock and Timing IC
763-ZL30343GGG
Clock and Timing IC 763-ZL30343GGG
IC SYNCE/SONET/SDH 100LFBGA Product overview: ZL30343GGG from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-ZL30343GGG can be used for catalog matching and distributor lookup.

IC SYNCE/SONET/SDH 100LFBGA Product overview: ZL30343GGG from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-ZL30343GGG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock/Timing - Application Specific - ZL30343GGG - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Application Specific
ZL30343GGG
Clock/Timing - Application Specific ZL30343GGG
IC SYNCE/SONET/SDH 100LFBGA

IC SYNCE/SONET/SDH 100LFBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Clocks IC Timers IC Clocks
Product Number 1342321-ZL30343GGG 763-ZL30343GGG ZL30343GGG
Product Name Integrated Circuits (ICs) - Clock/Timing - Application Specific Clock/Timing Clock and Timing IC Clock/Timing - Application Specific
Device Type Clock Generator Clock Generator
Unlock Full Specs
to access all available technical data