Microchip Technology, Inc. Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers ZL40235LDG1

Description
Manufacturer: Microchip Technology Win Source Part Number: 1321406-ZL40235LDG1 Category: Integrated Circuits (ICs)>Clock/Timing>C lock Buffers, Drivers Packaging: Tray Type: Fanout Buffer (Distribution), Multiplexer Frequency - Max: 1.6 GHz Number of Circuits: 1 Standard Package: 490 Mounting: Surface Mount Input: CML, HCSL, LVCMOS, LVDS, LVPECL, SSTL Output: HCSL, LVCMOS, LVDS, LVPECL Voltage - Supply: 1.35V ~ 3.465V Supplier Device Package: 40-QFN (6x6) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 40-VFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 3 (168 Hours) HTSUS: 8541.60.0080 Base Product Number: ZL40235 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1321406-ZL40235LDG1 Category: Integrated Circuits (ICs)>Clock/Timing>C lock Buffers, Drivers Packaging: Tray Type: Fanout Buffer (Distribution), Multiplexer Frequency - Max: 1.6 GHz Number of Circuits: 1 Standard Package: 490 Mounting: Surface Mount Input: CML, HCSL, LVCMOS, LVDS, LVPECL, SSTL Output: HCSL, LVCMOS, LVDS, LVPECL Voltage - Supply: 1.35V ~ 3.465V Supplier Device Package: 40-QFN (6x6) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 40-VFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 3 (168 Hours) HTSUS: 8541.60.0080 Base Product Number: ZL40235 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers - 1321406-ZL40235LDG1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
1321406-ZL40235LDG1
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 1321406-ZL40235LDG1
Manufacturer: Microchip Technology Win Source Part Number: 1321406-ZL40235LDG1 Category: Integrated Circuits (ICs)>Clock/Timing>C lock Buffers, Drivers Packaging: Tray Type: Fanout Buffer (Distribution), Multiplexer Frequency - Max: 1.6 GHz Number of Circuits: 1 Standard Package: 490 Mounting: Surface Mount Input: CML, HCSL, LVCMOS, LVDS, LVPECL, SSTL Output: HCSL, LVCMOS, LVDS, LVPECL Voltage - Supply: 1.35V ~ 3.465V Supplier Device Package: 40-QFN (6x6) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 40-VFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 3 (168 Hours) HTSUS: 8541.60.0080 Base Product Number: ZL40235 RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1321406-ZL40235LDG1
Category: Integrated Circuits (ICs)>Clock/Timing>Clock Buffers, Drivers
Packaging: Tray
Type: Fanout Buffer (Distribution), Multiplexer
Frequency - Max: 1.6 GHz
Number of Circuits: 1
Standard Package: 490
Mounting: Surface Mount
Input: CML, HCSL, LVCMOS, LVDS, LVPECL, SSTL
Output: HCSL, LVCMOS, LVDS, LVPECL
Voltage - Supply: 1.35V ~ 3.465V
Supplier Device Package: 40-QFN (6x6)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 40-VFQFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 3 (168 Hours)
HTSUS: 8541.60.0080
Base Product Number: ZL40235
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - ZL40235LDG1 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
ZL40235LDG1
Clock/Timing - Clock Buffers, Drivers ZL40235LDG1
LOW SKEW, LOW ADDITIVE JITTER 2

LOW SKEW, LOW ADDITIVE JITTER 2

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks
Product Number 1321406-ZL40235LDG1 ZL40235LDG1
Product Name Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Clock Driver
Bus Interface CMOS; ECL; PECL; LVPECL; LVDS; HCSL, LVCMOS, LVDS, LVPECL
Package Type Surface Mount; 40-VFQFN Exposed Pad Surface Mount; Surface Mount
Supply Voltage 1.35 to 3.46 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock Synthesizers - 7089782 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type Cp 24 2
View Details
Application Specific Clock/Timing - CY28547LFXC - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; HCSL, LVCMOS
Package Type Surface Mount; 72-VFQFN Exposed Pad
View Details
2 suppliers
Clock Generators, PLLs, Frequency Synthesizers - 448-CY23FP12OXC-ND - DigiKey
Specs
Device Type Fanout Buffer (Distribution), Zero Delay Buffer; Clock Generator
Bus Interface LVCMOS
Package Type Surface Mount; SSOP; "28-SSOP (0.209"", 5.30mm Width)"
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4111BRUZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 1400 MHz
View Details