Microchip Technology, Inc. Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ZL40207LDG1 ZL40207LDG1

Description
Manufacturer: Microchip Technology Win Source Part Number: 904284-ZL40207LDG1 Operating Temperature Range: -40°C ~ 85°C Package: 32-VFQFN Exposed Pad Package: Tray Mounting: Surface Mount Family Name: ZL40207 Categories: Integrated Circuits (ICs) Case / Package: 32-QFN (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 490 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 904284-ZL40207LDG1 Operating Temperature Range: -40°C ~ 85°C Package: 32-VFQFN Exposed Pad Package: Tray Mounting: Surface Mount Family Name: ZL40207 Categories: Integrated Circuits (ICs) Case / Package: 32-QFN (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 490 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ZL40207LDG1
904284-ZL40207LDG1
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ZL40207LDG1 904284-ZL40207LDG1
Manufacturer: Microchip Technology Win Source Part Number: 904284-ZL40207LDG1 Operating Temperature Range: -40°C ~ 85°C Package: 32-VFQFN Exposed Pad Package: Tray Mounting: Surface Mount Family Name: ZL40207 Categories: Integrated Circuits (ICs) Case / Package: 32-QFN (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 490 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 904284-ZL40207LDG1
Operating Temperature Range: -40°C ~ 85°C
Package: 32-VFQFN Exposed Pad
Package: Tray
Mounting: Surface Mount
Family Name: ZL40207
Categories: Integrated Circuits (ICs)
Case / Package: 32-QFN (5x5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 490
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
ZL40207LDG1
Clock/Timing - Clock Buffers, Drivers ZL40207LDG1
IC CLK BUFFER 1:8 750MHZ 32QFN

IC CLK BUFFER 1:8 750MHZ 32QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks
Product Number 904284-ZL40207LDG1 ZL40207LDG1
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ZL40207LDG1 Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Clock Driver
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-SOP8-5101A - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 1.2 to 5.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Clock and Timing IC - 690-RV-8063-C7-32.768KHZ-20PPM-TA-QC - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Supply Voltage 0.9000 to 5.5 volts
Operating Temperature -40 C (-40 F)
View Details
6 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4360-5BCP - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 1400 MHz
View Details
Real Time Clocks - 1905155 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; Pdip
Features / Standards RoHS
View Details