Microchip Technology, Inc. Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ZL40203LDG1 ZL40203LDG1

Description
Manufacturer: Microchip Technology Win Source Part Number: 904283-ZL40203LDG1 Operating Temperature Range: -40°C ~ 85°C Package: 16-VFQFN Exposed Pad Package: Tray Mounting: Surface Mount Family Name: ZL40203 Categories: Integrated Circuits (ICs) Case / Package: 16-QFN (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 714 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 6 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 904283-ZL40203LDG1 Operating Temperature Range: -40°C ~ 85°C Package: 16-VFQFN Exposed Pad Package: Tray Mounting: Surface Mount Family Name: ZL40203 Categories: Integrated Circuits (ICs) Case / Package: 16-QFN (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 714 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 6 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ZL40203LDG1
904283-ZL40203LDG1
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ZL40203LDG1 904283-ZL40203LDG1
Manufacturer: Microchip Technology Win Source Part Number: 904283-ZL40203LDG1 Operating Temperature Range: -40°C ~ 85°C Package: 16-VFQFN Exposed Pad Package: Tray Mounting: Surface Mount Family Name: ZL40203 Categories: Integrated Circuits (ICs) Case / Package: 16-QFN (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 714 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 6 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 904283-ZL40203LDG1
Operating Temperature Range: -40°C ~ 85°C
Package: 16-VFQFN Exposed Pad
Package: Tray
Mounting: Surface Mount
Family Name: ZL40203
Categories: Integrated Circuits (ICs)
Case / Package: 16-QFN (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 714
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 6 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - ZL40203LDG1 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
ZL40203LDG1
Clock/Timing - Clock Buffers, Drivers ZL40203LDG1
IC CLK BUFFER 1:4 750MHZ 16QFN

IC CLK BUFFER 1:4 750MHZ 16QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks
Product Number 904283-ZL40203LDG1 ZL40203LDG1
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - ZL40203LDG1 Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Clock Driver
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5699HS - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Real Time Clocks - 2195-RV-3129-C3-32.768KHZ-OPTION-A-TB-QC-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.3 to 5.5 volts
View Details
3 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4112BCP-REEL - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 3000 MHz
View Details
Real Time Clocks - 1916881 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; Soic
Features / Standards RoHS
View Details