Microchip Technology, Inc. Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers ZL40218LDF1

Description
Win Source Part Number: 989760-ZL40218LDF1 Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Type: Fanout Buffer (Distribution) Package: Tape & Reel (TR) Frequency - Max: 750 MHz Number of Circuits: 1 Standard Package: 4,000 Mounting: SMD (SMT) Input: CML, HCSL, LVCMOS, LVDS, LVPECL Output: LVDS Voltage - Supply: 2.375V ~ 3.465V Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: ZL40218
Request a Quote Datasheet
Description
Win Source Part Number: 989760-ZL40218LDF1 Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Type: Fanout Buffer (Distribution) Package: Tape & Reel (TR) Frequency - Max: 750 MHz Number of Circuits: 1 Standard Package: 4,000 Mounting: SMD (SMT) Input: CML, HCSL, LVCMOS, LVDS, LVPECL Output: LVDS Voltage - Supply: 2.375V ~ 3.465V Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: ZL40218
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
989760-ZL40218LDF1
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 989760-ZL40218LDF1
Win Source Part Number: 989760-ZL40218LDF1 Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Type: Fanout Buffer (Distribution) Package: Tape & Reel (TR) Frequency - Max: 750 MHz Number of Circuits: 1 Standard Package: 4,000 Mounting: SMD (SMT) Input: CML, HCSL, LVCMOS, LVDS, LVPECL Output: LVDS Voltage - Supply: 2.375V ~ 3.465V Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-QFN (5x5) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: ZL40218

Win Source Part Number: 989760-ZL40218LDF1
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Type: Fanout Buffer (Distribution)
Package: Tape & Reel (TR)
Frequency - Max: 750 MHz
Number of Circuits: 1
Standard Package: 4,000
Mounting: SMD (SMT)
Input: CML, HCSL, LVCMOS, LVDS, LVPECL
Output: LVDS
Voltage - Supply: 2.375V ~ 3.465V
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-QFN (5x5)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: ZL40218

Buy Now Datasheet
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
ZL40218LDF1
Clock/Timing - Clock Buffers, Drivers ZL40218LDF1
IC CLK BUFFER 1:8 750MHZ 32QFN

IC CLK BUFFER 1:8 750MHZ 32QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks
Product Number 989760-ZL40218LDF1 ZL40218LDF1
Product Name Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Clock Driver
Bus Interface LVDS; LVDS
Package Type Surface Mount; 32-VFQFN Exposed Pad Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-3225-5699C3-TR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 2.5 to 5 volts
View Details
3 suppliers
Clock Generators, PLLs, Frequency Synthesizers - SI51210-B09725-GMR - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; 6-WFDFN
View Details
2 suppliers
CDC2509C 1-to-9 PLL Clock Driver - CDC2509CPWG4 - Texas Instruments
Specs
Device Type Clock Driver
Features / Standards RoHS
View Details
3 suppliers
Real Time Clocks - 2195-RV-8523-C3-32.768KHZ-10PPM-TA-QCTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.2 to 5.5 volts
View Details
4 suppliers