Schneider Electric Signal Relays, Up to 2 Amps - W107DIP-7 W107DIP-7

Description
Manufacturer: Schneider Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1017966-W107DIP-7 Termination: PC Pin Current Rating: 500 mA Number of Terminals: 8 Mounting: SMD (SMT) Coil Resistance: 1 kΩ Coil Current: 12 mA Contact Current Rating: 500 mA Operate Time: 1 ms Relay Type: Reed Switching Voltage: 100 V Release Time: 1 ms Coil Power: 144 mW Height: 6.98 mm Weight: 1 g Power Rating: 144 mW Number of Pins: 8 Width: 7.62 mm Categories: Signal Relays,Up to 2 Amps Case / Package: DIP Insulation Resistance: 1 GΩ Alternative Parts (Cross-Reference): DSS41A12B; 9091-12-01; 9001-12-00; W107DIP-3; OMR-C-112H,V000; W171DIP-4W107DIP-7.; W107DIP7; Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: PCB, Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Voltage Rating (AC): 120 V Voltage Rating (DC): 12 V REACH SVHC: Unknown Throw Configuration: SPST Coil Voltage (DC): 12 V Switching Current: 500 mA
Request a Quote Datasheet
Description
Manufacturer: Schneider Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1017966-W107DIP-7 Termination: PC Pin Current Rating: 500 mA Number of Terminals: 8 Mounting: SMD (SMT) Coil Resistance: 1 kΩ Coil Current: 12 mA Contact Current Rating: 500 mA Operate Time: 1 ms Relay Type: Reed Switching Voltage: 100 V Release Time: 1 ms Coil Power: 144 mW Height: 6.98 mm Weight: 1 g Power Rating: 144 mW Number of Pins: 8 Width: 7.62 mm Categories: Signal Relays,Up to 2 Amps Case / Package: DIP Insulation Resistance: 1 GΩ Alternative Parts (Cross-Reference): DSS41A12B; 9091-12-01; 9001-12-00; W107DIP-3; OMR-C-112H,V000; W171DIP-4W107DIP-7.; W107DIP7; Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: PCB, Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Voltage Rating (AC): 120 V Voltage Rating (DC): 12 V REACH SVHC: Unknown Throw Configuration: SPST Coil Voltage (DC): 12 V Switching Current: 500 mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Relays, Up to 2 Amps - W107DIP-7 - 1017966-W107DIP-7 - Win Source Electronics
Laguna Hills, CA, United States
Signal Relays, Up to 2 Amps - W107DIP-7
1017966-W107DIP-7
Signal Relays, Up to 2 Amps - W107DIP-7 1017966-W107DIP-7
Manufacturer: Schneider Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1017966-W107DIP-7 Termination: PC Pin Current Rating: 500 mA Number of Terminals: 8 Mounting: SMD (SMT) Coil Resistance: 1 kΩ Coil Current: 12 mA Contact Current Rating: 500 mA Operate Time: 1 ms Relay Type: Reed Switching Voltage: 100 V Release Time: 1 ms Coil Power: 144 mW Height: 6.98 mm Weight: 1 g Power Rating: 144 mW Number of Pins: 8 Width: 7.62 mm Categories: Signal Relays,Up to 2 Amps Case / Package: DIP Insulation Resistance: 1 GΩ Alternative Parts (Cross-Reference): DSS41A12B; 9091-12-01; 9001-12-00; W107DIP-3; OMR-C-112H,V000; W171DIP-4W107DIP-7.; W107DIP7; Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: PCB, Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Voltage Rating (AC): 120 V Voltage Rating (DC): 12 V REACH SVHC: Unknown Throw Configuration: SPST Coil Voltage (DC): 12 V Switching Current: 500 mA

Manufacturer: Schneider Electric
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1017966-W107DIP-7
Termination: PC Pin
Current Rating: 500 mA
Number of Terminals: 8
Mounting: SMD (SMT)
Coil Resistance: 1 kΩ
Coil Current: 12 mA
Contact Current Rating: 500 mA
Operate Time: 1 ms
Relay Type: Reed
Switching Voltage: 100 V
Release Time: 1 ms
Coil Power: 144 mW
Height: 6.98 mm
Weight: 1 g
Power Rating: 144 mW
Number of Pins: 8
Width: 7.62 mm
Categories: Signal Relays,Up to 2 Amps
Case / Package: DIP
Insulation Resistance: 1 GΩ
Alternative Parts (Cross-Reference): DSS41A12B; 9091-12-01; 9001-12-00; W107DIP-3; OMR-C-112H,V000; W171DIP-4W107DIP-7.; W107DIP7;
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
Mount: PCB, Through Hole
RoHS: Compliant
Min Operating Temperature: -40 °C
Voltage Rating (AC): 120 V
Voltage Rating (DC): 12 V
REACH SVHC: Unknown
Throw Configuration: SPST
Coil Voltage (DC): 12 V
Switching Current: 500 mA

Buy Now
Relay, Reed, Spst-No, 100V, 0.5A, Tht; Contact Configuration Schneider Electric/legacy Relay - 10M6255 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Reed, Spst-No, 100V, 0.5A, Tht; Contact Configuration Schneider Electric/legacy Relay
10M6255
Relay, Reed, Spst-No, 100V, 0.5A, Tht; Contact Configuration Schneider Electric/legacy Relay 10M6255
RELAY, REED, SPST-NO, 100V, 0.5A, THT; Contact Configuration:SPST-N O; Coil Voltage:12VDC; Product Range:107DIP Series; Relay Mounting:Through Hole; Coil Resistance:1kohm; Switching Current Max:500mA; Switching Voltage Max:100V RoHS Compliant: Yes

RELAY, REED, SPST-NO, 100V, 0.5A, THT; Contact Configuration:SPST-NO; Coil Voltage:12VDC; Product Range:107DIP Series; Relay Mounting:Through Hole; Coil Resistance:1kohm; Switching Current Max:500mA; Switching Voltage Max:100V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electromechanical Relays Reed Relays
Product Number 1017966-W107DIP-7 10M6255
Product Name Signal Relays, Up to 2 Amps - W107DIP-7 Relay, Reed, Spst-No, 100V, 0.5A, Tht; Contact Configuration Schneider Electric/legacy Relay
Relay Type Reed Relay
Mounting PCBoard; SMD (SMT) PCBoard; Through Hole
Approvals RoHS RoHS
DC Coil Voltage 12 volts 12 volts
Resistance 1000 ohms 1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Type 34.51 - Ultra-Slim electromechanical PCB relays 6A - 345170055310 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals EAC-1, cRUus, VDE, CCC-1, RINA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
Specs
Relay Type General
DC Coil Voltage 48 volts
View Details
Timer Relays - 2494427 - RS Components, Ltd.
RS Components, Ltd.
Specs
Poles Single Pole (SP)
Number if >4 1 #
Throw Double Throw
View Details