Coto Technology Signal Relays, Up to 2 Amps - 10/05/9104 10/5/9104

Description
Manufacturer: Coto Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1194806-10/05/9104 Termination: PC Pin Contact Material: Ruthenium Current Rating: 1.3 A Number of Contacts: 1 Coil Resistance: 175 Ω Coil Current: 28.57 mA Contact Current Rating: 500 mA Operate Time: 750 µs Relay Type: Reed Coil Type: Non-Latching Switching Voltage: 1 kV Release Time: 500 µs Height: 8.13 mm Width: 6.22 mm Categories: Signal Relays,Up to 2 Amps Case / Package: SIP Alternative Parts (Cross-Reference): 9104-05-10.; Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Through Hole RoHS: Compliant Min Operating Temperature: -20 °C Voltage Rating (AC): 1 kV Voltage Rating (DC): 1 kV REACH SVHC: Unknown Throw Configuration: SPST Coil Voltage (DC): 5 V Max Operating Temperature: 85 °C Coil Voltage (AC): 5 V Switching Current: 500 mA
Request a Quote
Description
Manufacturer: Coto Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1194806-10/05/9104 Termination: PC Pin Contact Material: Ruthenium Current Rating: 1.3 A Number of Contacts: 1 Coil Resistance: 175 Ω Coil Current: 28.57 mA Contact Current Rating: 500 mA Operate Time: 750 µs Relay Type: Reed Coil Type: Non-Latching Switching Voltage: 1 kV Release Time: 500 µs Height: 8.13 mm Width: 6.22 mm Categories: Signal Relays,Up to 2 Amps Case / Package: SIP Alternative Parts (Cross-Reference): 9104-05-10.; Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Through Hole RoHS: Compliant Min Operating Temperature: -20 °C Voltage Rating (AC): 1 kV Voltage Rating (DC): 1 kV REACH SVHC: Unknown Throw Configuration: SPST Coil Voltage (DC): 5 V Max Operating Temperature: 85 °C Coil Voltage (AC): 5 V Switching Current: 500 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Signal Relays, Up to 2 Amps - 10/05/9104 - 1194806-10/05/9104 - Win Source Electronics
Laguna Hills, CA, United States
Signal Relays, Up to 2 Amps - 10/05/9104
1194806-10/05/9104
Signal Relays, Up to 2 Amps - 10/05/9104 1194806-10/05/9104
Manufacturer: Coto Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1194806-10/05/9104 Termination: PC Pin Contact Material: Ruthenium Current Rating: 1.3 A Number of Contacts: 1 Coil Resistance: 175 Ω Coil Current: 28.57 mA Contact Current Rating: 500 mA Operate Time: 750 µs Relay Type: Reed Coil Type: Non-Latching Switching Voltage: 1 kV Release Time: 500 µs Height: 8.13 mm Width: 6.22 mm Categories: Signal Relays,Up to 2 Amps Case / Package: SIP Alternative Parts (Cross-Reference): 9104-05-10.; Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Through Hole RoHS: Compliant Min Operating Temperature: -20 °C Voltage Rating (AC): 1 kV Voltage Rating (DC): 1 kV REACH SVHC: Unknown Throw Configuration: SPST Coil Voltage (DC): 5 V Max Operating Temperature: 85 °C Coil Voltage (AC): 5 V Switching Current: 500 mA

Manufacturer: Coto Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1194806-10/05/9104
Termination: PC Pin
Contact Material: Ruthenium
Current Rating: 1.3 A
Number of Contacts: 1
Coil Resistance: 175 Ω
Coil Current: 28.57 mA
Contact Current Rating: 500 mA
Operate Time: 750 µs
Relay Type: Reed
Coil Type: Non-Latching
Switching Voltage: 1 kV
Release Time: 500 µs
Height: 8.13 mm
Width: 6.22 mm
Categories: Signal Relays,Up to 2 Amps
Case / Package: SIP
Alternative Parts (Cross-Reference): 9104-05-10.;
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -20 °C
Voltage Rating (AC): 1 kV
Voltage Rating (DC): 1 kV
REACH SVHC: Unknown
Throw Configuration: SPST
Coil Voltage (DC): 5 V
Max Operating Temperature: 85 °C
Coil Voltage (AC): 5 V
Switching Current: 500 mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electromechanical Relays
Product Number 1194806-10/05/9104
Product Name Signal Relays, Up to 2 Amps - 10/05/9104
Relay Type Reed Relay
Mounting PCBoard; Through Hole
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Type 20.23 - Modular step relays - 202390244000 - Finder S.p.A. con unico socio
Specs
Approvals IMQ-grande, CE-2, cRUus, EAC-1, LLOYD, ukca, RINA
NO 1
NC 1
View Details
Relays - Power Relays, Over 2 Amps - 1-1393148-3 - Acme Chip Technology Co., Limited
Specs
Poles Double Pole (DP)
Throw Double Throw
Mounting Socket or Plug-in Style; Socketable
View Details
2 suppliers
90A Latching relay - CHC-90L - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details