Schneider Electric Signal Relays, Up to 2 Amps - W171DIP-4 W171DIP-4

Description
Manufacturer: Schneider Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1104336-W171DIP-4 Termination: PC Pin Current Rating: 500 mA Length: 20.14 mm Number of Terminals: 8 Mounting: SMD (SMT) Coil Resistance: 1.2 kΩ Coil Current: 10 mA Contact Current Rating: 500 mA Operate Time: 1 ms Relay Type: Reed Switching Voltage: 100 V Release Time: 1 ms Coil Power: 290 mW Height: 7.62 mm Weight: 1 g Power Rating: 120 mW Number of Pins: 8 Width: 7.62 mm Categories: Signal Relays,Up to 2 Amps Case / Package: DIP Insulation Resistance: 1 GΩ Alternative Parts (Cross-Reference): W171DIP-14; W107DIP-3; W171DIP-19; OMR-C-112H,V000; 9091-12-01; 9001-12-00W171DIP 4; W171DIP-4.; W171DIP-4..; W171DIP4; Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 7.37 mm Lead Free: Yes Mount: PCB, Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Voltage Rating (DC): 100 V REACH SVHC: Unknown Throw Configuration: SPST Coil Voltage (DC): 12 V Switching Current: 500 mA
Request a Quote
Description
Manufacturer: Schneider Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1104336-W171DIP-4 Termination: PC Pin Current Rating: 500 mA Length: 20.14 mm Number of Terminals: 8 Mounting: SMD (SMT) Coil Resistance: 1.2 kΩ Coil Current: 10 mA Contact Current Rating: 500 mA Operate Time: 1 ms Relay Type: Reed Switching Voltage: 100 V Release Time: 1 ms Coil Power: 290 mW Height: 7.62 mm Weight: 1 g Power Rating: 120 mW Number of Pins: 8 Width: 7.62 mm Categories: Signal Relays,Up to 2 Amps Case / Package: DIP Insulation Resistance: 1 GΩ Alternative Parts (Cross-Reference): W171DIP-14; W107DIP-3; W171DIP-19; OMR-C-112H,V000; 9091-12-01; 9001-12-00W171DIP 4; W171DIP-4.; W171DIP-4..; W171DIP4; Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 7.37 mm Lead Free: Yes Mount: PCB, Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Voltage Rating (DC): 100 V REACH SVHC: Unknown Throw Configuration: SPST Coil Voltage (DC): 12 V Switching Current: 500 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Signal Relays, Up to 2 Amps - W171DIP-4 - 1104336-W171DIP-4 - Win Source Electronics
Laguna Hills, CA, United States
Signal Relays, Up to 2 Amps - W171DIP-4
1104336-W171DIP-4
Signal Relays, Up to 2 Amps - W171DIP-4 1104336-W171DIP-4
Manufacturer: Schneider Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1104336-W171DIP-4 Termination: PC Pin Current Rating: 500 mA Length: 20.14 mm Number of Terminals: 8 Mounting: SMD (SMT) Coil Resistance: 1.2 kΩ Coil Current: 10 mA Contact Current Rating: 500 mA Operate Time: 1 ms Relay Type: Reed Switching Voltage: 100 V Release Time: 1 ms Coil Power: 290 mW Height: 7.62 mm Weight: 1 g Power Rating: 120 mW Number of Pins: 8 Width: 7.62 mm Categories: Signal Relays,Up to 2 Amps Case / Package: DIP Insulation Resistance: 1 GΩ Alternative Parts (Cross-Reference): W171DIP-14; W107DIP-3; W171DIP-19; OMR-C-112H,V000; 9091-12-01; 9001-12-00W171DIP 4; W171DIP-4.; W171DIP-4..; W171DIP4; Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 7.37 mm Lead Free: Yes Mount: PCB, Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Voltage Rating (DC): 100 V REACH SVHC: Unknown Throw Configuration: SPST Coil Voltage (DC): 12 V Switching Current: 500 mA

Manufacturer: Schneider Electric
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1104336-W171DIP-4
Termination: PC Pin
Current Rating: 500 mA
Length: 20.14 mm
Number of Terminals: 8
Mounting: SMD (SMT)
Coil Resistance: 1.2 kΩ
Coil Current: 10 mA
Contact Current Rating: 500 mA
Operate Time: 1 ms
Relay Type: Reed
Switching Voltage: 100 V
Release Time: 1 ms
Coil Power: 290 mW
Height: 7.62 mm
Weight: 1 g
Power Rating: 120 mW
Number of Pins: 8
Width: 7.62 mm
Categories: Signal Relays,Up to 2 Amps
Case / Package: DIP
Insulation Resistance: 1 GΩ
Alternative Parts (Cross-Reference): W171DIP-14; W107DIP-3; W171DIP-19; OMR-C-112H,V000; 9091-12-01; 9001-12-00W171DIP 4; W171DIP-4.; W171DIP-4..; W171DIP4;
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 7.37 mm
Lead Free: Yes
Mount: PCB, Through Hole
RoHS: Compliant
Min Operating Temperature: -40 °C
Voltage Rating (DC): 100 V
REACH SVHC: Unknown
Throw Configuration: SPST
Coil Voltage (DC): 12 V
Switching Current: 500 mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electromechanical Relays
Product Number 1104336-W171DIP-4
Product Name Signal Relays, Up to 2 Amps - W171DIP-4
Relay Type Reed Relay
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Power Relays - 1-1393115-1 - TE Connectivity
Specs
Mounting Panel
Poles Double Pole (DP)
Number if >4 2 #
View Details