Coto Technology Relays - Reed Relays 2974-05-00

Description
Manufacturer: Coto Technology Win Source Part Number: 1323797-2974-05-00 Category: Relays>Reed Relays Packaging: Tube Termination Style: PC Pin Contact Form: SPST-NO (1 Form A) Standard Package: 100 Mounting: Through Hole Coil Resistance: 230 Ohms Coil Current: 21.7 mA Operate Time: 0.5 ms Coil Type: Non Latching Coil Voltage: 5VDC Contact Rating (Current): 500 mA Switching Voltage: 200VAC, 200VDC - Max Release Time: 0.1 ms Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) Must Operate Voltage: 2.5 VDC Must Release Voltage: 0.4 VDC REACH Status: REACH Unaffected HTSUS: 8536.41.0030 Other Part Number: 29740500,306-1230 Base Product Number: 2974 Product Status: Obsolete RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Coto Technology Win Source Part Number: 1323797-2974-05-00 Category: Relays>Reed Relays Packaging: Tube Termination Style: PC Pin Contact Form: SPST-NO (1 Form A) Standard Package: 100 Mounting: Through Hole Coil Resistance: 230 Ohms Coil Current: 21.7 mA Operate Time: 0.5 ms Coil Type: Non Latching Coil Voltage: 5VDC Contact Rating (Current): 500 mA Switching Voltage: 200VAC, 200VDC - Max Release Time: 0.1 ms Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) Must Operate Voltage: 2.5 VDC Must Release Voltage: 0.4 VDC REACH Status: REACH Unaffected HTSUS: 8536.41.0030 Other Part Number: 29740500,306-1230 Base Product Number: 2974 Product Status: Obsolete RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Reed Relays - 1323797-2974-05-00 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Reed Relays
1323797-2974-05-00
Relays - Reed Relays 1323797-2974-05-00
Manufacturer: Coto Technology Win Source Part Number: 1323797-2974-05-00 Category: Relays>Reed Relays Packaging: Tube Termination Style: PC Pin Contact Form: SPST-NO (1 Form A) Standard Package: 100 Mounting: Through Hole Coil Resistance: 230 Ohms Coil Current: 21.7 mA Operate Time: 0.5 ms Coil Type: Non Latching Coil Voltage: 5VDC Contact Rating (Current): 500 mA Switching Voltage: 200VAC, 200VDC - Max Release Time: 0.1 ms Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) Must Operate Voltage: 2.5 VDC Must Release Voltage: 0.4 VDC REACH Status: REACH Unaffected HTSUS: 8536.41.0030 Other Part Number: 29740500,306-1230 Base Product Number: 2974 Product Status: Obsolete RoHS Status: ROHS3 Compliant

Manufacturer: Coto Technology
Win Source Part Number: 1323797-2974-05-00
Category: Relays>Reed Relays
Packaging: Tube
Termination Style: PC Pin
Contact Form: SPST-NO (1 Form A)
Standard Package: 100
Mounting: Through Hole
Coil Resistance: 230 Ohms
Coil Current: 21.7 mA
Operate Time: 0.5 ms
Coil Type: Non Latching
Coil Voltage: 5VDC
Contact Rating (Current): 500 mA
Switching Voltage: 200VAC, 200VDC - Max
Release Time: 0.1 ms
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
Must Operate Voltage: 2.5 VDC
Must Release Voltage: 0.4 VDC
REACH Status: REACH Unaffected
HTSUS: 8536.41.0030
Other Part Number: 29740500,306-1230
Base Product Number: 2974
Product Status: Obsolete
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Reed Relays - 306-1230-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
306-1230-ND
Reed Relays 306-1230-ND
RELAY REED SPST 500MA 5V

RELAY REED SPST 500MA 5V

Buy Now Datasheet
Shenzhen, China
Relays - Reed Relays
2974-05-00
Relays - Reed Relays 2974-05-00
RELAY REED SPST 500MA 5V

RELAY REED SPST 500MA 5V

Supplier's Site
Coto Classic Reed Relays Coto Technology - 96W6637 - Newark, An Avnet Company
Chicago, IL, United States
Coto Classic Reed Relays Coto Technology
96W6637
Coto Classic Reed Relays Coto Technology 96W6637
Coto Classic Reed Relays

Coto Classic Reed Relays

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Reed Relays Reed Relays Reed Relays Electromechanical Relays
Product Number 1323797-2974-05-00 306-1230-ND 2974-05-00 96W6637
Product Name Relays - Reed Relays Reed Relays Relays - Reed Relays Coto Classic Reed Relays Coto Technology
Mounting PCBoard; Through Hole PCBoard Through Hole
Resistance 230 ohms
Poles Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1415015-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -13 to 158 F (-25 to 70 C)
AC Voltage 400 volts
View Details
3 suppliers
Type 32.21 - Subminiature PCB relays 6A - 322170054000 - Finder S.p.A. con unico socio
Specs
Throw Double Throw
Approvals EAC-1, VDE
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
Power Relays - FTR-F3 3A/5A (slim type) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details