AEC-Q200 compliant chip multilayer ceramic capacitor for automotive infotainment, comfort equipment, industrial equipment, and non-implant medical devices, with a 3216M (1206) case size of 3.2 mm × 1.6 mm × 1.6 mm, rated at 25 V DC and 22 μF capacitance with ±20% tolerance, using an X7S (EIA) temperature characteristic with an operating temperature range of -55°C to 125°C, and mounted via reflow or flow soldering in plastic tape reel packaging.
Manufacturer: AMIS
Category: Relays - Reed Relays
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 6.3V
Temperature Coefficient: Y6P
Operating Temperature: -40°C ~ 85°C
Applications: Motor Control
Package / Case: 8-SMD, No Lead
Mounting Type: Requires Holder
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Thickness (Max): 0.022" (0.56mm)
| Win Source Electronics | |
|---|---|
| Product Category | Reed Relays |
| Product Name | Relays - Reed Relays |
| Mounting | PCBoard; Requires Holder |