Coto Technology 5500 Series Reed Relay 5504-24-1

Description
The 5500 Series High Voltage Reed Relays are ideally suited to the needs of Instrumentation, Industrial Process Controls and General Purpose requirements. The specification tables allow you to select the appropriate relay for your particular application. Applications include medical and hipot test instruments, and cable test equipment. If your requirements differ, please consult your local representative or Coto’s Factory.
Request a Quote Datasheet
Description
The 5500 Series High Voltage Reed Relays are ideally suited to the needs of Instrumentation, Industrial Process Controls and General Purpose requirements. The specification tables allow you to select the appropriate relay for your particular application. Applications include medical and hipot test instruments, and cable test equipment. If your requirements differ, please consult your local representative or Coto’s Factory.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5500 Series Reed Relay - 5504-24-1 - Coto Technology
North Kingstown, RI, USA
5500 Series Reed Relay
5504-24-1
5500 Series Reed Relay 5504-24-1
The 5500 Series High Voltage Reed Relays are ideally suited to the needs of Instrumentation, Industrial Process Controls and General Purpose requirements. The specification tables allow you to select the appropriate relay for your particular application. Applications include medical and hipot test instruments, and cable test equipment. If your requirements differ, please consult your local representative or Coto’s Factory.

The 5500 Series High Voltage Reed Relays are ideally suited to the needs of Instrumentation, Industrial Process Controls and General Purpose requirements. The specification tables allow you to select the appropriate relay for your particular application. Applications include medical and hipot test instruments, and cable test equipment. If your requirements differ, please consult your local representative or Coto’s Factory.

Supplier's Site
Reed Relays - 5504-24-1-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
5504-24-1-ND
Reed Relays 5504-24-1-ND
RELAY REED SPST 3A 24V

RELAY REED SPST 3A 24V

Buy Now Datasheet
Relays Reed Relays -  - Win Source Electronics
Laguna Hills, CA, United States
Relays Reed Relays
Relays Reed Relays
Alternative Parts (Cross-Reference): Cross Manufacturer: Coto Technology Category: Relays Reed Relays Series: 5500 Package: Tube Product Status: Active Mounting Type: Through Hole Coil Voltage: 24VDC Contact Form: SPST-NC (1 Form B) Contact Rating (Current): 3 A

Alternative Parts (Cross-Reference): Cross
Manufacturer: Coto Technology
Category: Relays Reed Relays
Series: 5500
Package: Tube
Product Status: Active
Mounting Type: Through Hole
Coil Voltage: 24VDC
Contact Form: SPST-NC (1 Form B)
Contact Rating (Current): 3 A

Buy Now Datasheet
Reed Relay, Spst-Nc, 24Vdc, 3A, Tht; Contact Configuration Coto Technology - 91B6208 - Newark, An Avnet Company
Chicago, IL, United States
Reed Relay, Spst-Nc, 24Vdc, 3A, Tht; Contact Configuration Coto Technology
91B6208
Reed Relay, Spst-Nc, 24Vdc, 3A, Tht; Contact Configuration Coto Technology 91B6208
REED RELAY, SPST-NC, 24VDC, 3A, THT; Contact Configuration:SPST-N C; Coil Voltage:24VDC; Product Range:5500 Series; Relay Mounting:Through Hole; Coil Resistance:575ohm; Switching Current Max:3A; Switching Voltage Max:3.5kV RoHS Compliant: Yes

REED RELAY, SPST-NC, 24VDC, 3A, THT; Contact Configuration:SPST-NC; Coil Voltage:24VDC; Product Range:5500 Series; Relay Mounting:Through Hole; Coil Resistance:575ohm; Switching Current Max:3A; Switching Voltage Max:3.5kV RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Relays - Reed Relays
5504-24-1
Relays - Reed Relays 5504-24-1
RELAY REED SPST 3A 24V

RELAY REED SPST 3A 24V

Supplier's Site

Technical Specifications

  Coto Technology DigiKey Win Source Electronics Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electromechanical Relays Reed Relays Reed Relays Reed Relays Reed Relays
Product Number 5504-24-1 5504-24-1-ND 91B6208 5504-24-1
Product Name 5500 Series Reed Relay Reed Relays Relays Reed Relays Reed Relay, Spst-Nc, 24Vdc, 3A, Tht; Contact Configuration Coto Technology Relays - Reed Relays
Relay Type High Voltage Relay; Reed Relay
Mounting PCBoard PCBoard PCBoard; Through Hole PCBoard; Through Hole Through Hole
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw Single Throw Single Throw
Features Sealed Relay Latching
Unlock Full Specs
to access all available technical data

Similar Products

Relays - 5492.2 - Powell Electronics, Inc.
Altech Corp.
View Details
3 suppliers
Relay module - 789-1341 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Type 46.61T - relays for railway applications 16A - 466181100054 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Poles Single Pole (SP)
Throw Double Throw
View Details
2 suppliers
Relay - 700-CFB220K - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details