Coto Technology Relays - Reed Relays 8L61-12-111

Description
Win Source Part Number: 1351627-8L61-12-111 Category: Relays - Reed Relays Series: 8L Termination Style: J Lead Features: Diode, Electrostatic Shield Package: Bulk Contact Form: SPDT (1 Form C) Standard Package: 25 Coil Resistance: 500 Ohms Coil Current: 24 mA Operate Time: 1 ms Coil Type: Non Latching Coil Voltage: 12VDC Contact Rating (Current): 250 mA Switching Voltage: 100VAC, 100VDC - Max Release Time: 1 ms Mounting Type: Surface Mount Temperature Range - Operating: -20°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 9.6 VDC Must Release Voltage: 1 VDC REACH Status: REACH Unaffected HTSUS: 8536.41.0030 Mfr: Coto Technology Base Product Number: 8L61
Request a Quote Datasheet
Description
Win Source Part Number: 1351627-8L61-12-111 Category: Relays - Reed Relays Series: 8L Termination Style: J Lead Features: Diode, Electrostatic Shield Package: Bulk Contact Form: SPDT (1 Form C) Standard Package: 25 Coil Resistance: 500 Ohms Coil Current: 24 mA Operate Time: 1 ms Coil Type: Non Latching Coil Voltage: 12VDC Contact Rating (Current): 250 mA Switching Voltage: 100VAC, 100VDC - Max Release Time: 1 ms Mounting Type: Surface Mount Temperature Range - Operating: -20°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 9.6 VDC Must Release Voltage: 1 VDC REACH Status: REACH Unaffected HTSUS: 8536.41.0030 Mfr: Coto Technology Base Product Number: 8L61
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Reed Relays - 1351627-8L61-12-111 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Reed Relays
1351627-8L61-12-111
Relays - Reed Relays 1351627-8L61-12-111
Win Source Part Number: 1351627-8L61-12-111 Category: Relays - Reed Relays Series: 8L Termination Style: J Lead Features: Diode, Electrostatic Shield Package: Bulk Contact Form: SPDT (1 Form C) Standard Package: 25 Coil Resistance: 500 Ohms Coil Current: 24 mA Operate Time: 1 ms Coil Type: Non Latching Coil Voltage: 12VDC Contact Rating (Current): 250 mA Switching Voltage: 100VAC, 100VDC - Max Release Time: 1 ms Mounting Type: Surface Mount Temperature Range - Operating: -20°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 9.6 VDC Must Release Voltage: 1 VDC REACH Status: REACH Unaffected HTSUS: 8536.41.0030 Mfr: Coto Technology Base Product Number: 8L61

Win Source Part Number: 1351627-8L61-12-111
Category: Relays - Reed Relays
Series: 8L
Termination Style: J Lead
Features: Diode, Electrostatic Shield
Package: Bulk
Contact Form: SPDT (1 Form C)
Standard Package: 25
Coil Resistance: 500 Ohms
Coil Current: 24 mA
Operate Time: 1 ms
Coil Type: Non Latching
Coil Voltage: 12VDC
Contact Rating (Current): 250 mA
Switching Voltage: 100VAC, 100VDC - Max
Release Time: 1 ms
Mounting Type: Surface Mount
Temperature Range - Operating: -20°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
Must Operate Voltage: 9.6 VDC
Must Release Voltage: 1 VDC
REACH Status: REACH Unaffected
HTSUS: 8536.41.0030
Mfr: Coto Technology
Base Product Number: 8L61

Buy Now Datasheet
Reed Relays - 306-1277-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
306-1277-ND
Reed Relays 306-1277-ND
RELAY REED SPDT 250MA 12V

RELAY REED SPDT 250MA 12V

Buy Now Datasheet
Shenzhen, China
Relays - Reed Relays
8L61-12-111
Relays - Reed Relays 8L61-12-111
RELAY REED SPDT 250MA 12V

RELAY REED SPDT 250MA 12V

Supplier's Site
Relay Coto Standard Coto Technology - 88K0152 - Newark, An Avnet Company
Chicago, IL, United States
Relay Coto Standard Coto Technology
88K0152
Relay Coto Standard Coto Technology 88K0152
RELAY COTO STANDARD

RELAY COTO STANDARD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Reed Relays Reed Relays Reed Relays Electromechanical Relays
Product Number 1351627-8L61-12-111 306-1277-ND 8L61-12-111 88K0152
Product Name Relays - Reed Relays Reed Relays Relays - Reed Relays Relay Coto Standard Coto Technology
Mounting PCBoard; Surface Mount PCBoard Surface Mount
Resistance 500 ohms
Poles Single Pole (SP) Single Pole (SP)
Unlock Full Specs
to access all available technical data

Similar Products

10A Miniature Power Relay - CHA Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
Signal Relays - FTR-C1 - FCL Components America
FCL Components America
Specs
Mounting TH, SMT
View Details
Electromechanical Interface Relays - 1441588 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Single Pole (SP)
Throw Double Throw
View Details