Coto Technology Signal Relays, Up to 2 Amps - 2636087 2636087

Description
Manufacturer: Coto Technology Win Source Part Number: 766462-2636087 Series: 9117 Packaging: Bulk Termination Style: PC Pin Mounting Style: Through Hole Operating Temperature Range: -20°C ~ 85°C Features: Diode, Magnetic Shield Contact Form: SPST-NO (1 Form A) Coil Resistance: 400 Ohms Coil Current: 12.5mA Operate Time: 0.2ms Relay Type: Reed Coil Type: Non Latching Coil Voltage: 5VDC Contact Rating (Current): 250mA Switching Voltage: 100VAC, 100VDC - Max Release Time: 0.1ms Categories: Relays Turn On Voltage (Maximum): 3.75 VDC Turn Off Voltage (Minimum): 0.5 VDC Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Coto Technology Win Source Part Number: 766462-2636087 Series: 9117 Packaging: Bulk Termination Style: PC Pin Mounting Style: Through Hole Operating Temperature Range: -20°C ~ 85°C Features: Diode, Magnetic Shield Contact Form: SPST-NO (1 Form A) Coil Resistance: 400 Ohms Coil Current: 12.5mA Operate Time: 0.2ms Relay Type: Reed Coil Type: Non Latching Coil Voltage: 5VDC Contact Rating (Current): 250mA Switching Voltage: 100VAC, 100VDC - Max Release Time: 0.1ms Categories: Relays Turn On Voltage (Maximum): 3.75 VDC Turn Off Voltage (Minimum): 0.5 VDC Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Relays, Up to 2 Amps - 2636087 - 766462-2636087 - Win Source Electronics
Laguna Hills, CA, United States
Signal Relays, Up to 2 Amps - 2636087
766462-2636087
Signal Relays, Up to 2 Amps - 2636087 766462-2636087
Manufacturer: Coto Technology Win Source Part Number: 766462-2636087 Series: 9117 Packaging: Bulk Termination Style: PC Pin Mounting Style: Through Hole Operating Temperature Range: -20°C ~ 85°C Features: Diode, Magnetic Shield Contact Form: SPST-NO (1 Form A) Coil Resistance: 400 Ohms Coil Current: 12.5mA Operate Time: 0.2ms Relay Type: Reed Coil Type: Non Latching Coil Voltage: 5VDC Contact Rating (Current): 250mA Switching Voltage: 100VAC, 100VDC - Max Release Time: 0.1ms Categories: Relays Turn On Voltage (Maximum): 3.75 VDC Turn Off Voltage (Minimum): 0.5 VDC Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Coto Technology
Win Source Part Number: 766462-2636087
Series: 9117
Packaging: Bulk
Termination Style: PC Pin
Mounting Style: Through Hole
Operating Temperature Range: -20°C ~ 85°C
Features: Diode, Magnetic Shield
Contact Form: SPST-NO (1 Form A)
Coil Resistance: 400 Ohms
Coil Current: 12.5mA
Operate Time: 0.2ms
Relay Type: Reed
Coil Type: Non Latching
Coil Voltage: 5VDC
Contact Rating (Current): 250mA
Switching Voltage: 100VAC, 100VDC - Max
Release Time: 0.1ms
Categories: Relays
Turn On Voltage (Maximum): 3.75 VDC
Turn Off Voltage (Minimum): 0.5 VDC
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electromechanical Relays
Product Number 766462-2636087
Product Name Signal Relays, Up to 2 Amps - 2636087
Relay Type Reed Relay
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
Industrial Relay - 700-CFM220J - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Safety Relays - 56.OA12.0624N - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Electromechanical Interface Relays - 2824459 - RS Components, Ltd.
Specs
Poles Single Pole (SP)
Number if >4 1 #
Throw Double Throw
View Details