Manufacturer: Schneider Electric
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1005658-W171DIP-21
Termination: PC Pin
Current Rating: 500 mA
Length: 20.14 mm
Number of Terminals: 8
Mounting: SMD (SMT)
Coil Resistance: 500 Ω
Coil Current: 10 mA
Contact Current Rating: 500 mA
Operate Time: 1 ms
Relay Type: Reed
Switching Voltage: 100 V
Release Time: 1 ms
Coil Power: 290 mW
Height: 7.62 mm
Weight: 1 g
Power Rating: 50 mW
Number of Pins: 8
Width: 7.62 mm
Categories: Signal Relays,Up to 2 Amps
Case / Package: DIP
Insulation Resistance: 1 GΩ
Alternative Parts (Cross-Reference): W117SIP-6; W171DIP-7; W117SIP-18; 9012-05-11; 8L01-05-001; 9012-05-10W171DIP-21
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 7.37 mm
Lead Free: Yes
Mount: PCB, Through Hole
RoHS: Compliant
Min Operating Temperature: -40 °C
Voltage Rating (DC): 100 V
REACH SVHC: Unknown
Throw Configuration: DPST, SPST
Coil Voltage (DC): 5 V
Switching Current: 500 mA
RELAY, REED, DPST-NO, 100V, 0.5A, THT; Contact Configuration:DPST-N
Rhodium Contact, -40 to + 85 °C Operating Temperature Range, Miniature Reed Relays
Hermetically sealed and resistance to atmospheric contaminations. Fast operate and release times and when operated within their rated contact loads, have very long life. Glass insulation material, thermo set plastic enclosure material.
| Win Source Electronics | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Reed Relays | Reed Relays |
| Product Number | 1005658-W171DIP-21 | 10M6267 | 70185472 |
| Product Name | Signal Relays, Up to 2 Amps - W171DIP-21 | Relay, Reed, Dpst-No, 100V, 0.5A, Tht; Contact Configuration Schneider Electric/legacy Relay | Relay;Reed;Power;DPST-NO;Cur-Rtg 0.5A;Ctrl-V 5DC;Vol-Rtg 60/100AC/DC;PCB Mnt |
| Relay Type | Reed Relay | ||
| Mounting | PCBoard; SMD (SMT) | PCBoard; Through Hole | PCBoard |
| Approvals | RoHS | RoHS | RoHS; RoHS |
| DC Coil Voltage | 5 volts | 5 volts | |
| Resistance | 500 ohms | 500 ohms | 500 ohms |