Coto Technology Relays Reed Relays 5/20/9901

Description
Manufacturer: Coto Technology Category: Relays Reed Relays Series: 9900 Package: Tube Product Status: Active Base Product Number: 9901-0 Operating Temperature: -20°C ~ 85°C Mounting Type: Surface Mount Coil Voltage: 5VDC Contact Form: SPST-NO (1 Form A)
Request a Quote Datasheet
Description
Manufacturer: Coto Technology Category: Relays Reed Relays Series: 9900 Package: Tube Product Status: Active Base Product Number: 9901-0 Operating Temperature: -20°C ~ 85°C Mounting Type: Surface Mount Coil Voltage: 5VDC Contact Form: SPST-NO (1 Form A)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays Reed Relays -  - Win Source Electronics
Laguna Hills, CA, United States
Relays Reed Relays
Relays Reed Relays
Manufacturer: Coto Technology Category: Relays Reed Relays Series: 9900 Package: Tube Product Status: Active Base Product Number: 9901-0 Operating Temperature: -20°C ~ 85°C Mounting Type: Surface Mount Coil Voltage: 5VDC Contact Form: SPST-NO (1 Form A)

Manufacturer: Coto Technology
Category: Relays Reed Relays
Series: 9900
Package: Tube
Product Status: Active
Base Product Number: 9901-0
Operating Temperature: -20°C ~ 85°C
Mounting Type: Surface Mount
Coil Voltage: 5VDC
Contact Form: SPST-NO (1 Form A)

Buy Now Datasheet
Relay, Reed, Spst-No, 100V, 0.25A, Smd; Contact Configuration Coto Technology - 88K0174 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Reed, Spst-No, 100V, 0.25A, Smd; Contact Configuration Coto Technology
88K0174
Relay, Reed, Spst-No, 100V, 0.25A, Smd; Contact Configuration Coto Technology 88K0174
RELAY, REED, SPST-NO, 100V, 0.25A, SMD; Contact Configuration:SPST-N O; Coil Voltage:5VDC; Product Range:9900 Series; Relay Mounting:Surface Mount; Coil Resistance:150ohm; Switching Current Max:250mA; Switching Voltage Max:100V RoHS Compliant: Yes

RELAY, REED, SPST-NO, 100V, 0.25A, SMD; Contact Configuration:SPST-NO; Coil Voltage:5VDC; Product Range:9900 Series; Relay Mounting:Surface Mount; Coil Resistance:150ohm; Switching Current Max:250mA; Switching Voltage Max:100V RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Relays - Reed Relays
9901-05-20
Relays - Reed Relays 9901-05-20
RELAY REED SPST 250MA 5V

RELAY REED SPST 250MA 5V

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Reed Relays Reed Relays Reed Relays
Product Number 88K0174 9901-05-20
Product Name Relays Reed Relays Relay, Reed, Spst-No, 100V, 0.25A, Smd; Contact Configuration Coto Technology Relays - Reed Relays
Mounting PCBoard; Surface Mount Surface Mount Surface Mount
Poles Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw
Features Latching
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Reed Relays - 2919704 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Poles Single Pole (SP)
Throw Double Throw
View Details
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Reed Relay, Spst-Nc, 3A, 7.5Kv, Th; Contact Configuration Standexmeder - 47AC4986 - Newark, An Avnet Company
Specs
Mounting PCBoard; Through Hole
Poles Single Pole (SP)
Throw Single Throw
View Details