Magnecraft Signal Relays, Up to 2 Amps - W107DIP-4 W107DIP-4

Description
Manufacturer: Schneider Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1104326-W107DIP-4 Termination: PC Pin Current Rating: 500 mA Length: 20.14 mm Number of Terminals: 8 Mounting: SMD (SMT) Coil Resistance: 2 kΩ Coil Current: 12 mA Contact Current Rating: 500 mA Operate Time: 1 ms Relay Type: Reed Switching Voltage: 100 V Release Time: 1 ms Coil Power: 290 mW Height: 7.62 mm Weight: 1 g Power Rating: 288 mW Number of Pins: 8 Categories: Signal Relays,Up to 2 Amps Case / Package: DIP Insulation Resistance: 1 GΩ Alternative Parts (Cross-Reference): W107DIP-8; DSS41A24; DSS41A24B; V23100V4024A001; 9007-24-00; W171DIP-10W107DIP-4. ; W107DIP4; Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 7.37 mm Lead Free: Yes Mount: PCB, Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Voltage Rating (AC): 120 V Voltage Rating (DC): 24 V Throw Configuration: SPST Coil Voltage (DC): 24 V Switching Current: 500 mA
Request a Quote
Description
Manufacturer: Schneider Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1104326-W107DIP-4 Termination: PC Pin Current Rating: 500 mA Length: 20.14 mm Number of Terminals: 8 Mounting: SMD (SMT) Coil Resistance: 2 kΩ Coil Current: 12 mA Contact Current Rating: 500 mA Operate Time: 1 ms Relay Type: Reed Switching Voltage: 100 V Release Time: 1 ms Coil Power: 290 mW Height: 7.62 mm Weight: 1 g Power Rating: 288 mW Number of Pins: 8 Categories: Signal Relays,Up to 2 Amps Case / Package: DIP Insulation Resistance: 1 GΩ Alternative Parts (Cross-Reference): W107DIP-8; DSS41A24; DSS41A24B; V23100V4024A001; 9007-24-00; W171DIP-10W107DIP-4. ; W107DIP4; Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 7.37 mm Lead Free: Yes Mount: PCB, Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Voltage Rating (AC): 120 V Voltage Rating (DC): 24 V Throw Configuration: SPST Coil Voltage (DC): 24 V Switching Current: 500 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Signal Relays, Up to 2 Amps - W107DIP-4 - 1104326-W107DIP-4 - Win Source Electronics
Laguna Hills, CA, United States
Signal Relays, Up to 2 Amps - W107DIP-4
1104326-W107DIP-4
Signal Relays, Up to 2 Amps - W107DIP-4 1104326-W107DIP-4
Manufacturer: Schneider Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1104326-W107DIP-4 Termination: PC Pin Current Rating: 500 mA Length: 20.14 mm Number of Terminals: 8 Mounting: SMD (SMT) Coil Resistance: 2 kΩ Coil Current: 12 mA Contact Current Rating: 500 mA Operate Time: 1 ms Relay Type: Reed Switching Voltage: 100 V Release Time: 1 ms Coil Power: 290 mW Height: 7.62 mm Weight: 1 g Power Rating: 288 mW Number of Pins: 8 Categories: Signal Relays,Up to 2 Amps Case / Package: DIP Insulation Resistance: 1 GΩ Alternative Parts (Cross-Reference): W107DIP-8; DSS41A24; DSS41A24B; V23100V4024A001; 9007-24-00; W171DIP-10W107DIP-4. ; W107DIP4; Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 7.37 mm Lead Free: Yes Mount: PCB, Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Voltage Rating (AC): 120 V Voltage Rating (DC): 24 V Throw Configuration: SPST Coil Voltage (DC): 24 V Switching Current: 500 mA

Manufacturer: Schneider Electric
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1104326-W107DIP-4
Termination: PC Pin
Current Rating: 500 mA
Length: 20.14 mm
Number of Terminals: 8
Mounting: SMD (SMT)
Coil Resistance: 2 kΩ
Coil Current: 12 mA
Contact Current Rating: 500 mA
Operate Time: 1 ms
Relay Type: Reed
Switching Voltage: 100 V
Release Time: 1 ms
Coil Power: 290 mW
Height: 7.62 mm
Weight: 1 g
Power Rating: 288 mW
Number of Pins: 8
Categories: Signal Relays,Up to 2 Amps
Case / Package: DIP
Insulation Resistance: 1 GΩ
Alternative Parts (Cross-Reference): W107DIP-8; DSS41A24; DSS41A24B; V23100V4024A001; 9007-24-00; W171DIP-10W107DIP-4.; W107DIP4;
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 7.37 mm
Lead Free: Yes
Mount: PCB, Through Hole
RoHS: Compliant
Min Operating Temperature: -40 °C
Voltage Rating (AC): 120 V
Voltage Rating (DC): 24 V
Throw Configuration: SPST
Coil Voltage (DC): 24 V
Switching Current: 500 mA

Buy Now
Relay;Reed;Power;SPST-NO;Cur-Rtg 0.5A;Ctrl-V 24DC;Vol-Rtg 120/100AC/DC;PCB Mnt - 70185482 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;Reed;Power;SPST-NO;Cur-Rtg 0.5A;Ctrl-V 24DC;Vol-Rtg 120/100AC/DC;PCB Mnt
70185482
Relay;Reed;Power;SPST-NO;Cur-Rtg 0.5A;Ctrl-V 24DC;Vol-Rtg 120/100AC/DC;PCB Mnt 70185482
Rhodium Contact, -40 to + 85 °C Operating Temperature Range, Miniature Reed Relays Hermetically sealed and resistance to atmospheric contaminations. Fast operate and release times and when operated within their rated contact loads, have very long life. Glass insulation material, thermo set plastic enclosure material.

Rhodium Contact, -40 to + 85 °C Operating Temperature Range, Miniature Reed Relays
Hermetically sealed and resistance to atmospheric contaminations. Fast operate and release times and when operated within their rated contact loads, have very long life. Glass insulation material, thermo set plastic enclosure material.

Supplier's Site

Technical Specifications

  Win Source Electronics Allied Electronics, Inc.
Product Category Electromechanical Relays Reed Relays
Product Number 1104326-W107DIP-4 70185482
Product Name Signal Relays, Up to 2 Amps - W107DIP-4 Relay;Reed;Power;SPST-NO;Cur-Rtg 0.5A;Ctrl-V 24DC;Vol-Rtg 120/100AC/DC;PCB Mnt
Relay Type Reed Relay
Mounting PCBoard; SMD (SMT) PCBoard
Approvals RoHS RoHS; RoHS
DC Coil Voltage 24 volts
Resistance 2000 ohms 2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Relays - FBR53-HW - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details
Safety Relays - 56.OA01.1222C - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Basic relay - 858-171 - WAGO
Specs
Mounting Pluggable module
View Details