Manufacturer: Coto Technology
Category: Relays Reed Relays
Series: 2270
Package: Tube
Product Status: Active
Mounting Type: Through Hole
Coil Voltage: 12VDC
Contact Form: SPDT (1 Form C)
Contact Rating (Current): 250 mA
Operate Time: 1 ms
Release Time: 2 ms
RELAY REED SPDT 250MA 12V
RELAY, REED, SPDT, 100V, 0.25A, THT; Contact Configuration:SPDT; Coil Voltage:12VDC; Product Range:2370 Series; Relay Mounting:Through Hole; Coil Resistance:550ohm; Switching Current Max:250mA; Switching Voltage Max:100V RoHS Compliant: Yes
| Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Reed Relays | Reed Relays | Reed Relays | Reed Relays |
| Product Number | 306-1373-ND | 2271-12-001 | 96W6624 | |
| Product Name | Relays Reed Relays | Reed Relays | Relays - Reed Relays | Relay, Reed, Spdt, 100V, 0.25A, Tht; Contact Configuration Coto Technology |
| Mounting | PCBoard; Through Hole | PCBoard | Through Hole | PCBoard; Through Hole |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | |
| Throw | Double Throw | Double Throw | Double Throw | |
| Operating Temp | -4 to 257 F (-20 to 125 C) | -4 to 257 F (-20 to 125 C) | ||
| DC Coil Voltage | 12 volts | 12 volts | 12 volts |