Coto Technology Signal Relays, Up to 2 Amps - 2597951 2597951

Description
Manufacturer: Coto Technology Win Source Part Number: 766443-2597951 Series: 9012 Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Operating Temperature Range: -20°C ~ 85°C Features: Diode, Magnetic Shield Contact Form: SPST-NO (1 Form A) Coil Resistance: 750 Ohms Coil Current: 16mA Operate Time: 0.35ms Relay Type: Reed Coil Type: Non Latching Coil Voltage: 12VDC Contact Rating (Current): 500mA Switching Voltage: 200VAC, 200VDC - Max Release Time: 0.1ms Categories: Relays Turn On Voltage (Maximum): 9 VDC Turn Off Voltage (Minimum): 1 VDC Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Coto Technology Win Source Part Number: 766443-2597951 Series: 9012 Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Operating Temperature Range: -20°C ~ 85°C Features: Diode, Magnetic Shield Contact Form: SPST-NO (1 Form A) Coil Resistance: 750 Ohms Coil Current: 16mA Operate Time: 0.35ms Relay Type: Reed Coil Type: Non Latching Coil Voltage: 12VDC Contact Rating (Current): 500mA Switching Voltage: 200VAC, 200VDC - Max Release Time: 0.1ms Categories: Relays Turn On Voltage (Maximum): 9 VDC Turn Off Voltage (Minimum): 1 VDC Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Relays, Up to 2 Amps - 2597951 - 766443-2597951 - Win Source Electronics
Laguna Hills, CA, United States
Signal Relays, Up to 2 Amps - 2597951
766443-2597951
Signal Relays, Up to 2 Amps - 2597951 766443-2597951
Manufacturer: Coto Technology Win Source Part Number: 766443-2597951 Series: 9012 Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Operating Temperature Range: -20°C ~ 85°C Features: Diode, Magnetic Shield Contact Form: SPST-NO (1 Form A) Coil Resistance: 750 Ohms Coil Current: 16mA Operate Time: 0.35ms Relay Type: Reed Coil Type: Non Latching Coil Voltage: 12VDC Contact Rating (Current): 500mA Switching Voltage: 200VAC, 200VDC - Max Release Time: 0.1ms Categories: Relays Turn On Voltage (Maximum): 9 VDC Turn Off Voltage (Minimum): 1 VDC Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Coto Technology
Win Source Part Number: 766443-2597951
Series: 9012
Packaging: Tube
Termination Style: PC Pin
Mounting Style: Through Hole
Operating Temperature Range: -20°C ~ 85°C
Features: Diode, Magnetic Shield
Contact Form: SPST-NO (1 Form A)
Coil Resistance: 750 Ohms
Coil Current: 16mA
Operate Time: 0.35ms
Relay Type: Reed
Coil Type: Non Latching
Coil Voltage: 12VDC
Contact Rating (Current): 500mA
Switching Voltage: 200VAC, 200VDC - Max
Release Time: 0.1ms
Categories: Relays
Turn On Voltage (Maximum): 9 VDC
Turn Off Voltage (Minimum): 1 VDC
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electromechanical Relays
Product Number 766443-2597951
Product Name Signal Relays, Up to 2 Amps - 2597951
Relay Type Reed Relay
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Power Relays - FTR-J2 - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Electromechanical Interface Relays - 1372120 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Double Pole (DP)
Throw Double Throw
View Details