The SJ-4361X-SMT series is a 4-conductor surface-mount audio jack with a mid-mount design for low-profile applications, featuring tip, ring 1, and ring 2 switches in the SJ-43617 variant. It has a rated voltage of 12 Vdc and current of 1 A, with contact resistance up to 50 mΩ between terminal and mating plug. Insulation resistance is 100 MΩ, and it withstands 500 Vac for one minute. The operating temperature ranges from -25°C to 85°C, with a mechanical life of 5,000 insertion/withdrawal
Manufacturer: AMIS
Category: Relays>Reed Relays
Packaging: Bulk
Part Status: Obsolete
Connector Type: Receptacle
Gender: Receptacle
Signal Lines: Mono
Industry Recognized Mating Diameter: 2.10mm ID (0.083"), 5.50mm OD (0.217")
Actual Diameter: 0.079" (2.00mm ID)
Number of Positions/Contacts: 8p8c (RJ45, Ethernet)
| Win Source Electronics | |
|---|---|
| Product Category | Reed Relays |
| Product Name | Relays - Reed Relays |
| Mounting | PCBoard |