Advantech Intel® Celeron™ N3350 DC SoC With Four Serial Ports Modular Fanless Box PC ARK-1124C-S1A3

Description
Intel® Celeron™ N3350 DC SoC With Four Serial Ports Modular Fanless Box PC Intel® Celeron™ N3350 Dual Core SoC VGA Display, 4 x RS-232/422/485, 2 x USB3.0 1 x full-size miniPCIe for communication module 1 x 2.5" SATA III drive bay and 1 x half-size mSATA -20 ~ 60 °C extended operating temperature 12V lockable DC jack power input Optional 12~24V power module (Dual Layer) Advantech iDoor module compatible (Dual Layer) No RED Certification
Request a Quote Datasheet
Description
Intel® Celeron™ N3350 DC SoC With Four Serial Ports Modular Fanless Box PC Intel® Celeron™ N3350 Dual Core SoC VGA Display, 4 x RS-232/422/485, 2 x USB3.0 1 x full-size miniPCIe for communication module 1 x 2.5" SATA III drive bay and 1 x half-size mSATA -20 ~ 60 °C extended operating temperature 12V lockable DC jack power input Optional 12~24V power module (Dual Layer) Advantech iDoor module compatible (Dual Layer) No RED Certification
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Intel® Celeron™ N3350 DC SoC With Four Serial Ports Modular Fanless Box PC - ARK-1124C-S1A3 - Advantech
Cincinnati, OH, United States
Intel® Celeron™ N3350 DC SoC With Four Serial Ports Modular Fanless Box PC
ARK-1124C-S1A3
Intel® Celeron™ N3350 DC SoC With Four Serial Ports Modular Fanless Box PC ARK-1124C-S1A3
Intel® Celeron™ N3350 DC SoC With Four Serial Ports Modular Fanless Box PC Intel® Celeron™ N3350 Dual Core SoC VGA Display, 4 x RS-232/422/485, 2 x USB3.0 1 x full-size miniPCIe for communication module 1 x 2.5" SATA III drive bay and 1 x half-size mSATA -20 ~ 60 °C extended operating temperature 12V lockable DC jack power input Optional 12~24V power module (Dual Layer) Advantech iDoor module compatible (Dual Layer) No RED Certification

Intel® Celeron™ N3350 DC SoC With Four Serial Ports Modular Fanless Box PC

  • Intel® Celeron™ N3350 Dual Core SoC
  • VGA Display, 4 x RS-232/422/485, 2 x USB3.0
  • 1 x full-size miniPCIe for communication module
  • 1 x 2.5" SATA III drive bay and 1 x half-size mSATA
  • -20 ~ 60 °C extended operating temperature
  • 12V lockable DC jack power input
  • Optional 12~24V power module (Dual Layer)
  • Advantech iDoor module compatible (Dual Layer)
  • No RED Certification
Buy Now Datasheet
Industrial PCs - 2084-ARK-1124C-S1A3-ND - DigiKey
Thief River Falls, MN, United States
ULTRA COMPACT FANLESS EMBBEDED P

ULTRA COMPACT FANLESS EMBBEDED P

Buy Now Datasheet

Technical Specifications

  Advantech DigiKey
Product Category Computers Computers
Product Number ARK-1124C-S1A3 2084-ARK-1124C-S1A3-ND
Product Name Intel® Celeron™ N3350 DC SoC With Four Serial Ports Modular Fanless Box PC Industrial PCs
Processor Intel 386 Family; Intel® Celeron® N3350 Dual Core SoC
Unlock Full Specs
to access all available technical data

Similar Products

Edge AI Inference system powered by NVIDIA® Jetson AGX Orin™ and 3 x 2.5GbE Lan - AIR-030-B90A1 - Advantech
Specs
Processor NVIDIA Arm® Cortex A78AE v8.2
Main Memory 32.00 GB
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
2 suppliers
Industrial PCs - ARK1123C1505E-T - Quarktwin Technology Ltd.
Specs
Computer Type Rack; Chassis Mount, Rack Mount, VESA Mount
Operating System Microsoft®; Linux; Supports Windows 7/8/10, Linux
Processor Intel 386 Family; Intel® Atom™ E3825 1.33GHz, 2 Core
View Details