Advantech Intel Atom x6413E and Celeron J6412 QC& Celeron N6210 DC SoC with GbE, COM, USB, HDMI/DP and DIO ports DIN-Rail Fanless Box PC ARK-1221L-S5A1

Description
Intel Atom x6413E and Celeron J6412 QC& Celeron N6210 DC SoC with GbE, COM, USB, HDMI/DP and DIO ports DIN-Rail Fanless Box PC Intel Atom® x6413E and Celeron® J6412 Quad Core and Celeron® N6210 DC SoC DIN-Rail system with essential I/O ports on front-side bezel 2 x Intel GbE and 2 x RS-232/422/485 Dual independent displays with one 4K HDMI and one 4K DP 2 x USB 3.2 and 2 x USB 2.0, 1 x internal USB2.0 for security dongle 1 x M.2 2280 B key with nano SIM holder and 1 x M.2 2230 E key, 1 x full-size mPCIe mSATA and 1 x 2.5" SATA storage device 12V ~ 28V wide range power input, -40 ~ 60 °C and -20 ~ 60 °C extended operating temperature No RED Certification
Request a Quote Datasheet
Description
Intel Atom x6413E and Celeron J6412 QC& Celeron N6210 DC SoC with GbE, COM, USB, HDMI/DP and DIO ports DIN-Rail Fanless Box PC Intel Atom® x6413E and Celeron® J6412 Quad Core and Celeron® N6210 DC SoC DIN-Rail system with essential I/O ports on front-side bezel 2 x Intel GbE and 2 x RS-232/422/485 Dual independent displays with one 4K HDMI and one 4K DP 2 x USB 3.2 and 2 x USB 2.0, 1 x internal USB2.0 for security dongle 1 x M.2 2280 B key with nano SIM holder and 1 x M.2 2230 E key, 1 x full-size mPCIe mSATA and 1 x 2.5" SATA storage device 12V ~ 28V wide range power input, -40 ~ 60 °C and -20 ~ 60 °C extended operating temperature No RED Certification
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Intel Atom x6413E and Celeron J6412 QC& Celeron N6210 DC SoC with GbE, COM, USB, HDMI/DP and DIO ports DIN-Rail Fanless Box PC - ARK-1221L-S5A1 - Advantech
Cincinnati, OH, United States
Intel Atom x6413E and Celeron J6412 QC& Celeron N6210 DC SoC with GbE, COM, USB, HDMI/DP and DIO ports DIN-Rail Fanless Box PC
ARK-1221L-S5A1
Intel Atom x6413E and Celeron J6412 QC& Celeron N6210 DC SoC with GbE, COM, USB, HDMI/DP and DIO ports DIN-Rail Fanless Box PC ARK-1221L-S5A1
Intel Atom x6413E and Celeron J6412 QC& Celeron N6210 DC SoC with GbE, COM, USB, HDMI/DP and DIO ports DIN-Rail Fanless Box PC Intel Atom® x6413E and Celeron® J6412 Quad Core and Celeron® N6210 DC SoC DIN-Rail system with essential I/O ports on front-side bezel 2 x Intel GbE and 2 x RS-232/422/485 Dual independent displays with one 4K HDMI and one 4K DP 2 x USB 3.2 and 2 x USB 2.0, 1 x internal USB2.0 for security dongle 1 x M.2 2280 B key with nano SIM holder and 1 x M.2 2230 E key, 1 x full-size mPCIe mSATA and 1 x 2.5" SATA storage device 12V ~ 28V wide range power input, -40 ~ 60 °C and -20 ~ 60 °C extended operating temperature No RED Certification

Intel Atom x6413E and Celeron J6412 QC& Celeron N6210 DC SoC with GbE, COM, USB, HDMI/DP and DIO ports DIN-Rail Fanless Box PC

  • Intel Atom® x6413E and Celeron® J6412 Quad Core and Celeron® N6210 DC SoC
  • DIN-Rail system with essential I/O ports on front-side bezel
  • 2 x Intel GbE and 2 x RS-232/422/485
  • Dual independent displays with one 4K HDMI and one 4K DP
  • 2 x USB 3.2 and 2 x USB 2.0, 1 x internal USB2.0 for security dongle
  • 1 x M.2 2280 B key with nano SIM holder and 1 x M.2 2230 E key, 1 x full-size mPCIe
  • mSATA and 1 x 2.5" SATA storage device
  • 12V ~ 28V wide range power input, -40 ~ 60 °C and -20 ~ 60 °C extended operating temperature
  • No RED Certification
Buy Now Datasheet
Industrial PCs - 2084-ARK-1221L-S5A1-ND - DigiKey
Thief River Falls, MN, United States
INTEL ATOM X6413E QC 1.5G HDMI+D

INTEL ATOM X6413E QC 1.5G HDMI+D

Buy Now Datasheet
Industrial PCs - ARK-1221L-S5A1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Industrial PCs
ARK-1221L-S5A1
Industrial PCs ARK-1221L-S5A1
INTEL ATOM X6413E QC 1.5G HDMI+D

INTEL ATOM X6413E QC 1.5G HDMI+D

Buy Now

Technical Specifications

  Advantech DigiKey Quarktwin Technology Ltd.
Product Category Computers Computers Computers
Product Number ARK-1221L-S5A1 2084-ARK-1221L-S5A1-ND ARK-1221L-S5A1
Product Name Intel Atom x6413E and Celeron J6412 QC& Celeron N6210 DC SoC with GbE, COM, USB, HDMI/DP and DIO ports DIN-Rail Fanless Box PC Industrial PCs Industrial PCs
Processor Intel 386 Family; Intel AtomTM x6413E
Unlock Full Specs
to access all available technical data

Similar Products

Intel® Core™ IPC Controller - AMAX-7580-100D5A - Advantech
Specs
Processor Intel 386 Family; Intel® Core™ i5-1335UE 1.3GHz 10-Core
Main Memory 8.00 GB
View Details
Edge AI Inference system powered by NVIDIA® Jetson Nano/TX2 NX/ Xavier NX in a palm-sized design - AIR-020X-S9A1 - Advantech
Specs
Processor ARM v8.2 Six core Carmel processors, Max. 1.9 GHz
Main Memory 8.00 GB
Operating Temperature 14 to 131 F (-10 to 55 C)
View Details
2 suppliers