Advantech AMD Ryzen™ Embedded 8000 Series Processor Expansion Fanless Box PC ARK-3535

Description
AMD Ryzen™ Embedded 8000 Series Processor Expansion Fanless Box PC Support AMD Ryzen™ 8640U/8845HS Processor DDR5-5600 SO-DIMM memory support up to 96G Tripal displays with 2 x 4K HDMI + 1 x 4K Type C(Alt) M.2 E Key and B Key for wireless module installation Up to 4 x Intel GbE, 6 x COM, 8 x USB, 16-bit DIO, 2 x CANBus TPM on board for system security 2 x 2.5" SATA storage device ƒ M.2 E Key and B Key for wireless -40 ~ 50 °C extended operating temperature
Request a Quote Datasheet
Description
AMD Ryzen™ Embedded 8000 Series Processor Expansion Fanless Box PC Support AMD Ryzen™ 8640U/8845HS Processor DDR5-5600 SO-DIMM memory support up to 96G Tripal displays with 2 x 4K HDMI + 1 x 4K Type C(Alt) M.2 E Key and B Key for wireless module installation Up to 4 x Intel GbE, 6 x COM, 8 x USB, 16-bit DIO, 2 x CANBus TPM on board for system security 2 x 2.5" SATA storage device ƒ M.2 E Key and B Key for wireless -40 ~ 50 °C extended operating temperature
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AMD Ryzen™ Embedded 8000 Series Processor Expansion Fanless Box PC -  - Advantech
Cincinnati, OH, United States
AMD Ryzen™ Embedded 8000 Series Processor Expansion Fanless Box PC
AMD Ryzen™ Embedded 8000 Series Processor Expansion Fanless Box PC
AMD Ryzen™ Embedded 8000 Series Processor Expansion Fanless Box PC Support AMD Ryzen™ 8640U/8845HS Processor DDR5-5600 SO-DIMM memory support up to 96G Tripal displays with 2 x 4K HDMI + 1 x 4K Type C(Alt) M.2 E Key and B Key for wireless module installation Up to 4 x Intel GbE, 6 x COM, 8 x USB, 16-bit DIO, 2 x CANBus TPM on board for system security 2 x 2.5" SATA storage device ƒ M.2 E Key and B Key for wireless -40 ~ 50 °C extended operating temperature

AMD Ryzen™ Embedded 8000 Series Processor Expansion Fanless Box PC

  • Support AMD Ryzen™ 8640U/8845HS Processor
  • DDR5-5600 SO-DIMM memory support up to 96G
  • Tripal displays with 2 x 4K HDMI + 1 x 4K Type C(Alt)
  • M.2 E Key and B Key for wireless module installation
  • Up to 4 x Intel GbE, 6 x COM, 8 x USB, 16-bit DIO, 2 x CANBus
  • TPM on board for system security
  • 2 x 2.5" SATA storage device ƒ M.2 E Key and B Key for wireless
  • -40 ~ 50 °C extended operating temperature
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Computers
Product Name AMD Ryzen™ Embedded 8000 Series Processor Expansion Fanless Box PC
Processor AMD Athlon
Unlock Full Specs
to access all available technical data

Similar Products

Industrial PCs - ARK1123H1505E-T - Quarktwin Technology Ltd.
Specs
Computer Type Rack; Chassis Mount, Rack Mount, VESA Mount
Operating System Microsoft®; Linux; Supports Windows 7/8/10, Linux
Processor Intel 386 Family; Intel® Celeron J1900 2GHz, 4 Core
View Details
Industrial PCs - ARK1123C1705E-T - Quarktwin Technology Ltd.
Specs
Computer Type Rack; Chassis Mount, Rack Mount, VESA Mount
Operating System Microsoft®; Linux; Supports Windows 7/8/10, Linux
Processor Intel 386 Family; Intel® Atom™ E3825 1.33GHz, 2 Core
View Details