Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
COMPUTERS
ADVANTECH
ARK-1551-S6A1U -- INDUSTRIAL PCS
Advantech
Industrial PCs
ARK-1551-S6A1U
Description
INTEL CORE I5-8365UE QUAD CORE 1
Quarktwin Technology Ltd.
Done
Description
INTEL CORE I5-8365UE QUAD CORE 1
Suppliers
Company
Product
Description
Supplier Links
Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Industrial PCs
ARK-1551-S6A1U
Industrial PCs
ARK-1551-S6A1U
INTEL CORE I5-8365UE QUAD CORE 1
INTEL CORE I5-8365UE QUAD CORE 1
Buy Now
Technical Specifications
Quarktwin Technology Ltd.
Product Category
Computers
Product Number
ARK-1551-S6A1U
Product Name
Industrial PCs
Unlock Full Specs
to access all available technical data
Similar Products
Beckhoff Automation LLC
CX8280 | Embedded PC with Arm ® Cortex ® -A53 and RS232/RS485
View Details
BARTEC
TC77 ex -NI Touch Computer
tc77ex ni touch computer
Specs
Computer Type
Computer Terminal
Display Size
4.7 inch (119.38 mm)
Operating System
Google®
View Details
RS Components, Ltd.
7200585
Specs
Computer Type
Desktop, Stand Alone or Tower
Processor
Intel 386 Family
Speed
1600 MHz
View Details
Advantech
Edge AI Inference system powered by NVIDIA® Jetson Nano/TX2 NX/ Xavier NX in a palm-sized design
AIR-020X-S9A1
Specs
Processor
ARM v8.2 Six core Carmel processors, Max. 1.9 GHz
Main Memory
8.00 GB
Operating Temperature
14 to 131 F (-10 to 55 C)
View Details
2
suppliers