Advantech Intel Atom x6413E and Celeron J6412 QC& Celeron N6210 DC SoC with GbE, COM, USB, HDMI/DP and DIO ports DIN-Rail Fanless Box PC ARK-1221L-S2A1

Description
Intel Atom x6413E and Celeron J6412 QC& Celeron N6210 DC SoC with GbE, COM, USB, HDMI/DP and DIO ports DIN-Rail Fanless Box PC Intel Atom® x6413E and Celeron® J6412 Quad Core and Celeron® N6210 DC SoC DIN-Rail system with essential I/O ports on front-side bezel 2 x Intel GbE and 2 x RS-232/422/485 Dual independent displays with one 4K HDMI and one 4K DP 2 x USB 3.2 and 2 x USB 2.0, 1 x internal USB2.0 for security dongle 1 x M.2 2280 B key with nano SIM holder and 1 x M.2 2230 E key, 1 x full-size mPCIe mSATA and 1 x 2.5" SATA storage device 12V ~ 28V wide range power input, -40 ~ 60 °C and -20 ~ 60 °C extended operating temperature No RED Certification
Request a Quote Datasheet
Description
Intel Atom x6413E and Celeron J6412 QC& Celeron N6210 DC SoC with GbE, COM, USB, HDMI/DP and DIO ports DIN-Rail Fanless Box PC Intel Atom® x6413E and Celeron® J6412 Quad Core and Celeron® N6210 DC SoC DIN-Rail system with essential I/O ports on front-side bezel 2 x Intel GbE and 2 x RS-232/422/485 Dual independent displays with one 4K HDMI and one 4K DP 2 x USB 3.2 and 2 x USB 2.0, 1 x internal USB2.0 for security dongle 1 x M.2 2280 B key with nano SIM holder and 1 x M.2 2230 E key, 1 x full-size mPCIe mSATA and 1 x 2.5" SATA storage device 12V ~ 28V wide range power input, -40 ~ 60 °C and -20 ~ 60 °C extended operating temperature No RED Certification
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Intel Atom x6413E and Celeron J6412 QC& Celeron N6210 DC SoC with GbE, COM, USB, HDMI/DP and DIO ports DIN-Rail Fanless Box PC - ARK-1221L-S2A1 - Advantech
Cincinnati, OH, United States
Intel Atom x6413E and Celeron J6412 QC& Celeron N6210 DC SoC with GbE, COM, USB, HDMI/DP and DIO ports DIN-Rail Fanless Box PC
ARK-1221L-S2A1
Intel Atom x6413E and Celeron J6412 QC& Celeron N6210 DC SoC with GbE, COM, USB, HDMI/DP and DIO ports DIN-Rail Fanless Box PC ARK-1221L-S2A1
Intel Atom x6413E and Celeron J6412 QC& Celeron N6210 DC SoC with GbE, COM, USB, HDMI/DP and DIO ports DIN-Rail Fanless Box PC Intel Atom® x6413E and Celeron® J6412 Quad Core and Celeron® N6210 DC SoC DIN-Rail system with essential I/O ports on front-side bezel 2 x Intel GbE and 2 x RS-232/422/485 Dual independent displays with one 4K HDMI and one 4K DP 2 x USB 3.2 and 2 x USB 2.0, 1 x internal USB2.0 for security dongle 1 x M.2 2280 B key with nano SIM holder and 1 x M.2 2230 E key, 1 x full-size mPCIe mSATA and 1 x 2.5" SATA storage device 12V ~ 28V wide range power input, -40 ~ 60 °C and -20 ~ 60 °C extended operating temperature No RED Certification

Intel Atom x6413E and Celeron J6412 QC& Celeron N6210 DC SoC with GbE, COM, USB, HDMI/DP and DIO ports DIN-Rail Fanless Box PC

  • Intel Atom® x6413E and Celeron® J6412 Quad Core and Celeron® N6210 DC SoC
  • DIN-Rail system with essential I/O ports on front-side bezel
  • 2 x Intel GbE and 2 x RS-232/422/485
  • Dual independent displays with one 4K HDMI and one 4K DP
  • 2 x USB 3.2 and 2 x USB 2.0, 1 x internal USB2.0 for security dongle
  • 1 x M.2 2280 B key with nano SIM holder and 1 x M.2 2230 E key, 1 x full-size mPCIe
  • mSATA and 1 x 2.5" SATA storage device
  • 12V ~ 28V wide range power input, -40 ~ 60 °C and -20 ~ 60 °C extended operating temperature
  • No RED Certification
Buy Now Datasheet
Industrial PCs - 2084-ARK-1221L-S2A1-ND - DigiKey
Thief River Falls, MN, United States
INTEL ATOM X6413E AND CELERON J6

INTEL ATOM X6413E AND CELERON J6

Buy Now Datasheet

Technical Specifications

  Advantech DigiKey
Product Category Computers Computers
Product Number ARK-1221L-S2A1 2084-ARK-1221L-S2A1-ND
Product Name Intel Atom x6413E and Celeron J6412 QC& Celeron N6210 DC SoC with GbE, COM, USB, HDMI/DP and DIO ports DIN-Rail Fanless Box PC Industrial PCs
Processor Intel 386 Family; Intel Celeron N6210
Unlock Full Specs
to access all available technical data

Similar Products

Industrial PCs - ARK1123C2102-T - Quarktwin Technology Ltd.
Specs
Computer Type Rack; Chassis Mount, Rack Mount, VESA Mount
Operating System Microsoft®; Linux; Supports Windows 7/8/10, Linux
Processor Intel 386 Family; Intel® Atom™ E3825 1.33GHz, 2 Core
View Details
10.1
Specs
Computer Type Tablet
Operating System Microsoft®; Windows 11 IoT Enterprise (GAC)
Processor Intel 386 Family; Intel® N50, 3.4 GHz
View Details
2 suppliers
Edge AI inference system powered by 13th Gen Intel® Core™ i3/i5 processors with Hailo-8 AI acceleration module - AIR-150-S44A1 - Advantech
Specs
Processor i5-1345UE
IDE Capacity 64.0 GB
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
2 suppliers