Advantech Intel Atom x6413E and Celeron J6412 QC& Celeron N6210 DC SoC with GbE, COM, USB, HDMI/DP and DIO ports DIN-Rail Fanless Box PC ARK-1221L-U0A1

Description
Intel Atom x6413E and Celeron J6412 QC& Celeron N6210 DC SoC with GbE, COM, USB, HDMI/DP and DIO ports DIN-Rail Fanless Box PC Intel Atom® x6413E and Celeron® J6412 Quad Core and Celeron® N6210 DC SoC DIN-Rail system with essential I/O ports on front-side bezel 2 x Intel GbE and 2 x RS-232/422/485 Dual independent displays with one 4K HDMI and one 4K DP 2 x USB 3.2 and 2 x USB 2.0, 1 x internal USB2.0 for security dongle 1 x M.2 2280 B key with nano SIM holder and 1 x M.2 2230 E key, 1 x full-size mPCIe mSATA and 1 x 2.5" SATA storage device 12V ~ 28V wide range power input, -40 ~ 60 °C and -20 ~ 60 °C extended operating temperature No RED Certification
Request a Quote Datasheet
Description
Intel Atom x6413E and Celeron J6412 QC& Celeron N6210 DC SoC with GbE, COM, USB, HDMI/DP and DIO ports DIN-Rail Fanless Box PC Intel Atom® x6413E and Celeron® J6412 Quad Core and Celeron® N6210 DC SoC DIN-Rail system with essential I/O ports on front-side bezel 2 x Intel GbE and 2 x RS-232/422/485 Dual independent displays with one 4K HDMI and one 4K DP 2 x USB 3.2 and 2 x USB 2.0, 1 x internal USB2.0 for security dongle 1 x M.2 2280 B key with nano SIM holder and 1 x M.2 2230 E key, 1 x full-size mPCIe mSATA and 1 x 2.5" SATA storage device 12V ~ 28V wide range power input, -40 ~ 60 °C and -20 ~ 60 °C extended operating temperature No RED Certification
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Intel Atom x6413E and Celeron J6412 QC& Celeron N6210 DC SoC with GbE, COM, USB, HDMI/DP and DIO ports DIN-Rail Fanless Box PC - ARK-1221L-U0A1 - Advantech
Cincinnati, OH, United States
Intel Atom x6413E and Celeron J6412 QC& Celeron N6210 DC SoC with GbE, COM, USB, HDMI/DP and DIO ports DIN-Rail Fanless Box PC
ARK-1221L-U0A1
Intel Atom x6413E and Celeron J6412 QC& Celeron N6210 DC SoC with GbE, COM, USB, HDMI/DP and DIO ports DIN-Rail Fanless Box PC ARK-1221L-U0A1
Intel Atom x6413E and Celeron J6412 QC& Celeron N6210 DC SoC with GbE, COM, USB, HDMI/DP and DIO ports DIN-Rail Fanless Box PC Intel Atom® x6413E and Celeron® J6412 Quad Core and Celeron® N6210 DC SoC DIN-Rail system with essential I/O ports on front-side bezel 2 x Intel GbE and 2 x RS-232/422/485 Dual independent displays with one 4K HDMI and one 4K DP 2 x USB 3.2 and 2 x USB 2.0, 1 x internal USB2.0 for security dongle 1 x M.2 2280 B key with nano SIM holder and 1 x M.2 2230 E key, 1 x full-size mPCIe mSATA and 1 x 2.5" SATA storage device 12V ~ 28V wide range power input, -40 ~ 60 °C and -20 ~ 60 °C extended operating temperature No RED Certification

Intel Atom x6413E and Celeron J6412 QC& Celeron N6210 DC SoC with GbE, COM, USB, HDMI/DP and DIO ports DIN-Rail Fanless Box PC

  • Intel Atom® x6413E and Celeron® J6412 Quad Core and Celeron® N6210 DC SoC
  • DIN-Rail system with essential I/O ports on front-side bezel
  • 2 x Intel GbE and 2 x RS-232/422/485
  • Dual independent displays with one 4K HDMI and one 4K DP
  • 2 x USB 3.2 and 2 x USB 2.0, 1 x internal USB2.0 for security dongle
  • 1 x M.2 2280 B key with nano SIM holder and 1 x M.2 2230 E key, 1 x full-size mPCIe
  • mSATA and 1 x 2.5" SATA storage device
  • 12V ~ 28V wide range power input, -40 ~ 60 °C and -20 ~ 60 °C extended operating temperature
  • No RED Certification
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Computers
Product Number ARK-1221L-U0A1
Product Name Intel Atom x6413E and Celeron J6412 QC& Celeron N6210 DC SoC with GbE, COM, USB, HDMI/DP and DIO ports DIN-Rail Fanless Box PC
Processor Intel 386 Family; Intel Celeron J6412
Unlock Full Specs
to access all available technical data

Similar Products

4U Edge AI HPC powered by Intel® Raptor Lake S CPU and NVIDIA Certified with RTX™ 6000 Ada Generation - AIR-510-000A1 - Advantech
Specs
Processor Intel 386 Family; Intel 12/13/14th Gen. 65W Embedded Series
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Industrial PCs - ARK1123H1705E-T - Quarktwin Technology Ltd.
Specs
Computer Type Rack; Chassis Mount, Rack Mount, VESA Mount
Operating System Microsoft®; Linux; Supports Windows 7/8/10, Linux
Processor Intel 386 Family; Intel® Celeron J1900 2GHz, 4 Core
View Details