Advantech Intel® Core Ultra U series processor with three LAN, four COM, HDMI, DP, GbE, GPIO, Remote Switch, USB x 6 ARK-1251-S3A1

Description
Intel® Core Ultra U series processor with three LAN, four COM, HDMI, DP, GbE, GPIO, Remote Switch, USB x 6 Intel® Core Ultra 5/Ultra 7 Processor DDR5-5600 SO-DIMM memory support up 96G M.2 E Key, B Key and M Key for storage and wireless module installation Up to 3 x Intel GbE, 4 x serial ports, 8-bit DIO, optional CANBus Dual displays with 1 x 8K HDMI + 1 x 4K DP 2 x USB 3.2 and 4 x USB 2.0 12V ~ 28V wide range power input -20 ~ 60 °C extended operating temperature
Request a Quote Datasheet
Description
Intel® Core Ultra U series processor with three LAN, four COM, HDMI, DP, GbE, GPIO, Remote Switch, USB x 6 Intel® Core Ultra 5/Ultra 7 Processor DDR5-5600 SO-DIMM memory support up 96G M.2 E Key, B Key and M Key for storage and wireless module installation Up to 3 x Intel GbE, 4 x serial ports, 8-bit DIO, optional CANBus Dual displays with 1 x 8K HDMI + 1 x 4K DP 2 x USB 3.2 and 4 x USB 2.0 12V ~ 28V wide range power input -20 ~ 60 °C extended operating temperature
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Intel® Core Ultra U series processor with three LAN, four COM, HDMI, DP, GbE, GPIO, Remote Switch, USB x 6 - ARK-1251-S3A1 - Advantech
Cincinnati, OH, United States
Intel® Core Ultra U series processor with three LAN, four COM, HDMI, DP, GbE, GPIO, Remote Switch, USB x 6
ARK-1251-S3A1
Intel® Core Ultra U series processor with three LAN, four COM, HDMI, DP, GbE, GPIO, Remote Switch, USB x 6 ARK-1251-S3A1
Intel® Core Ultra U series processor with three LAN, four COM, HDMI, DP, GbE, GPIO, Remote Switch, USB x 6 Intel® Core Ultra 5/Ultra 7 Processor DDR5-5600 SO-DIMM memory support up 96G M.2 E Key, B Key and M Key for storage and wireless module installation Up to 3 x Intel GbE, 4 x serial ports, 8-bit DIO, optional CANBus Dual displays with 1 x 8K HDMI + 1 x 4K DP 2 x USB 3.2 and 4 x USB 2.0 12V ~ 28V wide range power input -20 ~ 60 °C extended operating temperature

Intel® Core Ultra U series processor with three LAN, four COM, HDMI, DP, GbE, GPIO, Remote Switch, USB x 6

  • Intel® Core Ultra 5/Ultra 7 Processor
  • DDR5-5600 SO-DIMM memory support up 96G
  • M.2 E Key, B Key and M Key for storage and wireless module installation
  • Up to 3 x Intel GbE, 4 x serial ports, 8-bit DIO, optional CANBus
  • Dual displays with 1 x 8K HDMI + 1 x 4K DP
  • 2 x USB 3.2 and 4 x USB 2.0
  • 12V ~ 28V wide range power input
  • -20 ~ 60 °C extended operating temperature
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Computers
Product Number ARK-1251-S3A1
Product Name Intel® Core Ultra U series processor with three LAN, four COM, HDMI, DP, GbE, GPIO, Remote Switch, USB x 6
Processor Intel 386 Family; Intel® Core™ Ultra 5 125U
Unlock Full Specs
to access all available technical data

Similar Products

10.1
Specs
Computer Type Tablet
Operating System Microsoft®; Windows 11 IoT Enterprise (GAC)
Processor Intel 386 Family; Intel® N50, 3.4 GHz
View Details
2 suppliers
Industrial PCs - ARK1123H1805E-T - Quarktwin Technology Ltd.
Specs
Computer Type Rack; Chassis Mount, Rack Mount, VESA Mount
Operating System Microsoft®; Linux; Supports Windows 7/8/10, Linux
Processor Intel 386 Family; Intel® Celeron J1900 2GHz, 4 Core
View Details