Advantech AMD Ryzen™ Embedded V1000 mITX with Four DP++, ECC, PCIe expansion DPX-E265-7EA1E

Description
AMD Ryzen™ Embedded V1000 mITX with Four DP++, ECC, PCIe expansion AMD Ryzen™ Embedded V1000 processors Two 260-pin SO-DIMM up to 32 GB DDR4 3200 MHz ECC/Non-ECC SDRAM 4 x DP++ 1.2 (HBR2 support) Supports PCIe x8 (PCIe x16 connector, Gen 3.0) Edge connector expansion port supporting 2 x full PCIe x1 gen 1.0 ports(non-standard x4 pin definition) and 2 x USB2.0 Supports 2 x SATA / 2 x CFast / 1 x M.2 Secureboot support Removable Gaming BIOS module for field verification
Request a Quote Datasheet
Description
AMD Ryzen™ Embedded V1000 mITX with Four DP++, ECC, PCIe expansion AMD Ryzen™ Embedded V1000 processors Two 260-pin SO-DIMM up to 32 GB DDR4 3200 MHz ECC/Non-ECC SDRAM 4 x DP++ 1.2 (HBR2 support) Supports PCIe x8 (PCIe x16 connector, Gen 3.0) Edge connector expansion port supporting 2 x full PCIe x1 gen 1.0 ports(non-standard x4 pin definition) and 2 x USB2.0 Supports 2 x SATA / 2 x CFast / 1 x M.2 Secureboot support Removable Gaming BIOS module for field verification
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AMD Ryzen™ Embedded V1000 mITX with Four DP++, ECC, PCIe expansion - DPX-E265-7EA1E - Advantech
Cincinnati, OH, United States
AMD Ryzen™ Embedded V1000 mITX with Four DP++, ECC, PCIe expansion
DPX-E265-7EA1E
AMD Ryzen™ Embedded V1000 mITX with Four DP++, ECC, PCIe expansion DPX-E265-7EA1E
AMD Ryzen™ Embedded V1000 mITX with Four DP++, ECC, PCIe expansion AMD Ryzen™ Embedded V1000 processors Two 260-pin SO-DIMM up to 32 GB DDR4 3200 MHz ECC/Non-ECC SDRAM 4 x DP++ 1.2 (HBR2 support) Supports PCIe x8 (PCIe x16 connector, Gen 3.0) Edge connector expansion port supporting 2 x full PCIe x1 gen 1.0 ports(non-standard x4 pin definition) and 2 x USB2.0 Supports 2 x SATA / 2 x CFast / 1 x M.2 Secureboot support Removable Gaming BIOS module for field verification

AMD Ryzen™ Embedded V1000 mITX with Four DP++, ECC, PCIe expansion

  • AMD Ryzen™ Embedded V1000 processors
  • Two 260-pin SO-DIMM up to 32 GB DDR4 3200 MHz ECC/Non-ECC SDRAM
  • 4 x DP++ 1.2 (HBR2 support)
  • Supports PCIe x8 (PCIe x16 connector, Gen 3.0)
  • Edge connector expansion port supporting 2 x full PCIe x1 gen 1.0 ports(non-standard x4 pin definition) and 2 x USB2.0
  • Supports 2 x SATA / 2 x CFast / 1 x M.2
  • Secureboot support
  • Removable Gaming BIOS module for field verification
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Computers
Product Number DPX-E265-7EA1E
Product Name AMD Ryzen™ Embedded V1000 mITX with Four DP++, ECC, PCIe expansion
Processor AMD Athlon; AMD Ryzen™ Embedded V1605B processor
Unlock Full Specs
to access all available technical data

Similar Products

Intel® Pentium N4200 fanless, dual display 1U THIN embedded PC - AIMB-T1217DW-00Y0E - Advantech
Specs
Computer Type Rack
Processor Intel 386 Family; Intel® Pentium® N4200 1.1/2.5GHz (Turbo), 6W (4C/1866)
IDE Capacity 8.0 GB
View Details
3 suppliers
Edge AI Inference system powered by NVIDIA® Jetson Nano/TX2 NX/ Xavier NX in a palm-sized design - AIR-020T-U0A1 - Advantech
Specs
Processor CPU Denver 2 CPU and Cortex A57 Quad Core, Max. 2.0 GHz
Main Memory 4.00 GB
Operating Temperature 14 to 131 F (-10 to 55 C)
View Details
2 suppliers