Advantech Intel® 11th gen Core™ i processor with Triple LAN/ Quadruple COM Din-Rail Fanless Box PC ARK-1250L-S5A1

Description
Intel® 11th gen Core™ i processor with Triple LAN/ Quadruple COM Din-Rail Fanless Box PC Intel 11th Gen. Core i5/i3 DIN-Rail system with essential I/O ports on front-side bezel 3 x Intel GbE, 4x RS-232/422/485 3 x USB 3.2 and 3 x USB 2.0, dual independent displays with one 4K HDMI and one VGA 3 Expansion: M.2 E-Key 2230, M.2 B-Key 2280, 1 x Full-size mSATA share with mPCIe slot mSATA and 1 x 2.5" SATA storage device 12V ~ 24V wide range power input -40 ~ 60 °C extended operating temperature WISE-DeviceOn supported for quick AI deployment at scale
Request a Quote Datasheet
Description
Intel® 11th gen Core™ i processor with Triple LAN/ Quadruple COM Din-Rail Fanless Box PC Intel 11th Gen. Core i5/i3 DIN-Rail system with essential I/O ports on front-side bezel 3 x Intel GbE, 4x RS-232/422/485 3 x USB 3.2 and 3 x USB 2.0, dual independent displays with one 4K HDMI and one VGA 3 Expansion: M.2 E-Key 2230, M.2 B-Key 2280, 1 x Full-size mSATA share with mPCIe slot mSATA and 1 x 2.5" SATA storage device 12V ~ 24V wide range power input -40 ~ 60 °C extended operating temperature WISE-DeviceOn supported for quick AI deployment at scale
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Intel® 11th gen Core™ i processor with Triple LAN/ Quadruple COM Din-Rail Fanless Box PC - ARK-1250L-S5A1 - Advantech
Cincinnati, OH, United States
Intel® 11th gen Core™ i processor with Triple LAN/ Quadruple COM Din-Rail Fanless Box PC
ARK-1250L-S5A1
Intel® 11th gen Core™ i processor with Triple LAN/ Quadruple COM Din-Rail Fanless Box PC ARK-1250L-S5A1
Intel® 11th gen Core™ i processor with Triple LAN/ Quadruple COM Din-Rail Fanless Box PC Intel 11th Gen. Core i5/i3 DIN-Rail system with essential I/O ports on front-side bezel 3 x Intel GbE, 4x RS-232/422/485 3 x USB 3.2 and 3 x USB 2.0, dual independent displays with one 4K HDMI and one VGA 3 Expansion: M.2 E-Key 2230, M.2 B-Key 2280, 1 x Full-size mSATA share with mPCIe slot mSATA and 1 x 2.5" SATA storage device 12V ~ 24V wide range power input -40 ~ 60 °C extended operating temperature WISE-DeviceOn supported for quick AI deployment at scale

Intel® 11th gen Core™ i processor with Triple LAN/ Quadruple COM Din-Rail Fanless Box PC

  • Intel 11th Gen. Core i5/i3
  • DIN-Rail system with essential I/O ports on front-side bezel
  • 3 x Intel GbE, 4x RS-232/422/485
  • 3 x USB 3.2 and 3 x USB 2.0, dual independent displays with one 4K HDMI and one VGA
  • 3 Expansion: M.2 E-Key 2230, M.2 B-Key 2280, 1 x Full-size mSATA share with mPCIe slot
  • mSATA and 1 x 2.5" SATA storage device
  • 12V ~ 24V wide range power input
  • -40 ~ 60 °C extended operating temperature
  • WISE-DeviceOn supported for quick AI deployment at scale
Buy Now Datasheet
Industrial PCs - 2084-ARK-1250L-S5A1-ND - DigiKey
Thief River Falls, MN, United States
INTEL CORE I5-1145G7E HDMI+VGA+3

INTEL CORE I5-1145G7E HDMI+VGA+3

Buy Now Datasheet

Technical Specifications

  Advantech DigiKey
Product Category Computers Computers
Product Number ARK-1250L-S5A1 2084-ARK-1250L-S5A1-ND
Product Name Intel® 11th gen Core™ i processor with Triple LAN/ Quadruple COM Din-Rail Fanless Box PC Industrial PCs
Processor Intel 386 Family; Intel Core i5-1145G7E
Unlock Full Specs
to access all available technical data

Similar Products

10.1
Specs
Computer Type Tablet
Operating System Microsoft®; Windows 11 IoT Enterprise LTSC
Processor Intel 386 Family; Intel® N50, 3.4 GHz
View Details
Edge AI inference system powered by 12th/13th/14th Gen Intel® Core™ processors with MXM GPU support - AIR-310-00A1U - Advantech
Specs
Processor Intel 386 Family; Intel® 12/13/14th Gen Core™ I Processor
IDE Capacity 64.0 GB
Operating Temperature 32 to 122 F (0 to 50 C)
View Details