Advantech Intel Celeron N3350 DC SoC with 4K Dual HDMI/Dual LAN/M.2 DIN-Rail Fanless Box PC ARK-11-S1A5

Description
Intel Celeron N3350 DC SoC with 4K Dual HDMI/Dual LAN/M.2 DIN-Rail Fanless Box PC Intel Celeron N3350 Dual Core 1.1 GHz DIN-Rail system with essential I/O ports on front-side bezel 8G DDR3L memory and 128G SSD built-in Windows 10 IoT Enterprise built-in 60W adaptor bundled in the accessory box Dual HDMI display up to 4K resolution 1 x full-size mPCIe with SIM holder and 1 x M.2 2230 for WIFI 12V ~ 28V wide range power input -30 ~ 70 °C extended operating temperature Advantech WISE-PaaS/DeviceOn support
Request a Quote Datasheet
Description
Intel Celeron N3350 DC SoC with 4K Dual HDMI/Dual LAN/M.2 DIN-Rail Fanless Box PC Intel Celeron N3350 Dual Core 1.1 GHz DIN-Rail system with essential I/O ports on front-side bezel 8G DDR3L memory and 128G SSD built-in Windows 10 IoT Enterprise built-in 60W adaptor bundled in the accessory box Dual HDMI display up to 4K resolution 1 x full-size mPCIe with SIM holder and 1 x M.2 2230 for WIFI 12V ~ 28V wide range power input -30 ~ 70 °C extended operating temperature Advantech WISE-PaaS/DeviceOn support
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Intel Celeron N3350 DC SoC with 4K Dual HDMI/Dual LAN/M.2 DIN-Rail Fanless Box PC - ARK-11-S1A5 - Advantech
Cincinnati, OH, United States
Intel Celeron N3350 DC SoC with 4K Dual HDMI/Dual LAN/M.2 DIN-Rail Fanless Box PC
ARK-11-S1A5
Intel Celeron N3350 DC SoC with 4K Dual HDMI/Dual LAN/M.2 DIN-Rail Fanless Box PC ARK-11-S1A5
Intel Celeron N3350 DC SoC with 4K Dual HDMI/Dual LAN/M.2 DIN-Rail Fanless Box PC Intel Celeron N3350 Dual Core 1.1 GHz DIN-Rail system with essential I/O ports on front-side bezel 8G DDR3L memory and 128G SSD built-in Windows 10 IoT Enterprise built-in 60W adaptor bundled in the accessory box Dual HDMI display up to 4K resolution 1 x full-size mPCIe with SIM holder and 1 x M.2 2230 for WIFI 12V ~ 28V wide range power input -30 ~ 70 °C extended operating temperature Advantech WISE-PaaS/DeviceOn support

Intel Celeron N3350 DC SoC with 4K Dual HDMI/Dual LAN/M.2 DIN-Rail Fanless Box PC

  • Intel Celeron N3350 Dual Core 1.1 GHz
  • DIN-Rail system with essential I/O ports on front-side bezel
  • 8G DDR3L memory and 128G SSD built-in
  • Windows 10 IoT Enterprise built-in
  • 60W adaptor bundled in the accessory box
  • Dual HDMI display up to 4K resolution
  • 1 x full-size mPCIe with SIM holder and 1 x M.2 2230 for WIFI
  • 12V ~ 28V wide range power input
  • -30 ~ 70 °C extended operating temperature
  • Advantech WISE-PaaS/DeviceOn support
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Computers
Product Number ARK-11-S1A5
Product Name Intel Celeron N3350 DC SoC with 4K Dual HDMI/Dual LAN/M.2 DIN-Rail Fanless Box PC
Processor Intel 386 Family; Intel Celeron N3350 Dual Core SoC
Unlock Full Specs
to access all available technical data

Similar Products

Industrial PCs - ARK1123C1704E-T - Quarktwin Technology Ltd.
Specs
Computer Type Rack; Chassis Mount, Rack Mount, VESA Mount
Operating System Microsoft®; Linux; Supports Windows 7/8/10, Linux
Processor Intel 386 Family; Intel® Atom™ E3825 1.33GHz, 2 Core
View Details