Advantech Intel Atom E3940 QC SoC with isolated GbE, COM and DIO ports DIN-Rail Fanless Box PC ARK-1220F-S6A1

Description
Intel Atom E3940 QC SoC with isolated GbE, COM and DIO ports DIN-Rail Fanless Box PC Intel Atom® E3940 Quad Core SoC turbo burst up to 1.8 GHz DIN-Rail system with essential I/O ports on front-side bezel Isolated Intel GbE and COM with protection to 2.5K VDC Isolated 8 bit GPIO (4DI/4DO) with with protection to 2.5K VDC 12V ~ 28V wide range power input Dual independent displays with one 4K HDMI and one VGA 1 x full-size mPCIe with nano SIM holder and 1 x M.2 2230 for WIFI mSATA and 1 x 2.5" SATA storage device No RED Certification
Request a Quote Datasheet
Description
Intel Atom E3940 QC SoC with isolated GbE, COM and DIO ports DIN-Rail Fanless Box PC Intel Atom® E3940 Quad Core SoC turbo burst up to 1.8 GHz DIN-Rail system with essential I/O ports on front-side bezel Isolated Intel GbE and COM with protection to 2.5K VDC Isolated 8 bit GPIO (4DI/4DO) with with protection to 2.5K VDC 12V ~ 28V wide range power input Dual independent displays with one 4K HDMI and one VGA 1 x full-size mPCIe with nano SIM holder and 1 x M.2 2230 for WIFI mSATA and 1 x 2.5" SATA storage device No RED Certification
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Intel Atom E3940 QC SoC with isolated GbE, COM and DIO ports DIN-Rail Fanless Box PC - ARK-1220F-S6A1 - Advantech
Cincinnati, OH, United States
Intel Atom E3940 QC SoC with isolated GbE, COM and DIO ports DIN-Rail Fanless Box PC
ARK-1220F-S6A1
Intel Atom E3940 QC SoC with isolated GbE, COM and DIO ports DIN-Rail Fanless Box PC ARK-1220F-S6A1
Intel Atom E3940 QC SoC with isolated GbE, COM and DIO ports DIN-Rail Fanless Box PC Intel Atom® E3940 Quad Core SoC turbo burst up to 1.8 GHz DIN-Rail system with essential I/O ports on front-side bezel Isolated Intel GbE and COM with protection to 2.5K VDC Isolated 8 bit GPIO (4DI/4DO) with with protection to 2.5K VDC 12V ~ 28V wide range power input Dual independent displays with one 4K HDMI and one VGA 1 x full-size mPCIe with nano SIM holder and 1 x M.2 2230 for WIFI mSATA and 1 x 2.5" SATA storage device No RED Certification

Intel Atom E3940 QC SoC with isolated GbE, COM and DIO ports DIN-Rail Fanless Box PC

  • Intel Atom® E3940 Quad Core SoC turbo burst up to 1.8 GHz
  • DIN-Rail system with essential I/O ports on front-side bezel
  • Isolated Intel GbE and COM with protection to 2.5K VDC
  • Isolated 8 bit GPIO (4DI/4DO) with with protection to 2.5K VDC
  • 12V ~ 28V wide range power input
  • Dual independent displays with one 4K HDMI and one VGA
  • 1 x full-size mPCIe with nano SIM holder and 1 x M.2 2230 for WIFI
  • mSATA and 1 x 2.5" SATA storage device
  • No RED Certification
Buy Now Datasheet
Industrial PCs - 2084-ARK-1220F-S6A1-ND - DigiKey
Thief River Falls, MN, United States
INTEL ATOM E3940 QC SOC WITH ISO

INTEL ATOM E3940 QC SOC WITH ISO

Buy Now Datasheet

Technical Specifications

  Advantech DigiKey
Product Category Computers Computers
Product Number ARK-1220F-S6A1 2084-ARK-1220F-S6A1-ND
Product Name Intel Atom E3940 QC SoC with isolated GbE, COM and DIO ports DIN-Rail Fanless Box PC Industrial PCs
Processor Intel 386 Family; Intel Atom E3940 Quad Core Soc
Unlock Full Specs
to access all available technical data

Similar Products

Industrial PCs - ARK1123H1704-T - Quarktwin Technology Ltd.
Specs
Computer Type Rack; Chassis Mount, Rack Mount, VESA Mount
Operating System Microsoft®; Linux; Supports Windows 7/8/10, Linux
Processor Intel 386 Family; Intel® Celeron J1900 2GHz, 4 Core
View Details