Advantech Intel® 11th gen Core™ i processor with Triple LAN/ Quadruple COM Din-Rail Fanless Box PC ARK-1250L-U2A1U

Description
Intel® 11th gen Core™ i processor with Triple LAN/ Quadruple COM Din-Rail Fanless Box PC Intel 11th Gen. Core i5/i3 DIN-Rail system with essential I/O ports on front-side bezel 3 x Intel GbE, 4x RS-232/422/485 3 x USB 3.2 and 3 x USB 2.0, dual independent displays with one 4K HDMI and one VGA 3 Expansion: M.2 E-Key 2230, M.2 B-Key 2280, 1 x Full-size mSATA share with mPCIe slot mSATA and 1 x 2.5" SATA storage device 12V ~ 24V wide range power input -40 ~ 60 °C extended operating temperature WISE-DeviceOn supported for quick AI deployment at scale
Request a Quote Datasheet
Description
Intel® 11th gen Core™ i processor with Triple LAN/ Quadruple COM Din-Rail Fanless Box PC Intel 11th Gen. Core i5/i3 DIN-Rail system with essential I/O ports on front-side bezel 3 x Intel GbE, 4x RS-232/422/485 3 x USB 3.2 and 3 x USB 2.0, dual independent displays with one 4K HDMI and one VGA 3 Expansion: M.2 E-Key 2230, M.2 B-Key 2280, 1 x Full-size mSATA share with mPCIe slot mSATA and 1 x 2.5" SATA storage device 12V ~ 24V wide range power input -40 ~ 60 °C extended operating temperature WISE-DeviceOn supported for quick AI deployment at scale
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Intel® 11th gen Core™ i processor with Triple LAN/ Quadruple COM Din-Rail Fanless Box PC - ARK-1250L-U2A1U - Advantech
Cincinnati, OH, United States
Intel® 11th gen Core™ i processor with Triple LAN/ Quadruple COM Din-Rail Fanless Box PC
ARK-1250L-U2A1U
Intel® 11th gen Core™ i processor with Triple LAN/ Quadruple COM Din-Rail Fanless Box PC ARK-1250L-U2A1U
Intel® 11th gen Core™ i processor with Triple LAN/ Quadruple COM Din-Rail Fanless Box PC Intel 11th Gen. Core i5/i3 DIN-Rail system with essential I/O ports on front-side bezel 3 x Intel GbE, 4x RS-232/422/485 3 x USB 3.2 and 3 x USB 2.0, dual independent displays with one 4K HDMI and one VGA 3 Expansion: M.2 E-Key 2230, M.2 B-Key 2280, 1 x Full-size mSATA share with mPCIe slot mSATA and 1 x 2.5" SATA storage device 12V ~ 24V wide range power input -40 ~ 60 °C extended operating temperature WISE-DeviceOn supported for quick AI deployment at scale

Intel® 11th gen Core™ i processor with Triple LAN/ Quadruple COM Din-Rail Fanless Box PC

  • Intel 11th Gen. Core i5/i3
  • DIN-Rail system with essential I/O ports on front-side bezel
  • 3 x Intel GbE, 4x RS-232/422/485
  • 3 x USB 3.2 and 3 x USB 2.0, dual independent displays with one 4K HDMI and one VGA
  • 3 Expansion: M.2 E-Key 2230, M.2 B-Key 2280, 1 x Full-size mSATA share with mPCIe slot
  • mSATA and 1 x 2.5" SATA storage device
  • 12V ~ 24V wide range power input
  • -40 ~ 60 °C extended operating temperature
  • WISE-DeviceOn supported for quick AI deployment at scale
Buy Now Datasheet
Industrial PCs - 2084-ARK-1250L-U2A1U-ND - DigiKey
Thief River Falls, MN, United States
IC

IC

Buy Now Datasheet

Technical Specifications

  Advantech DigiKey
Product Category Computers Computers
Product Number ARK-1250L-U2A1U 2084-ARK-1250L-U2A1U-ND
Product Name Intel® 11th gen Core™ i processor with Triple LAN/ Quadruple COM Din-Rail Fanless Box PC Industrial PCs
Processor Intel 386 Family; Intel Core i3-1115G4E
Unlock Full Specs
to access all available technical data

Similar Products

Industrial PCs - ARK1123H1506E-T - Quarktwin Technology Ltd.
Specs
Computer Type Rack; Chassis Mount, Rack Mount, VESA Mount
Operating System Microsoft®; Linux; Supports Windows 7/8/10, Linux
Processor Intel 386 Family; Intel® Celeron J1900 2GHz, 4 Core
View Details