Advantech Intel® 8th Generation Core™ i5/Celeron Slim Fanless Computer ARK-1551-S6A1

Description
Intel® 8th Generation Core™ i5/Celeron Slim Fanless Computer Gen 8th Intel® Core™ i5/Celeron Dual DDR4 2400MHz SO-DIMM memory up to 32G 1 x swappable 2.5" SATA HDD drive bay and 1 x mSATA slot, supports Intel software RAID 0/1 4 x USB 3.1 Gen 2, 2 x Intel GbE LAN, 4 x RS-232/422/485, 8 bit GPIO 4K2K HDMI and VGA dual independent displays 1 x full-size mPCIe with SIM holder and 1 x M.2 2230 E Key Support Advantech SQF PCIex2 NVMe storage 12V - 24V @ -10%/+20% wide range power input RED for WiFi/BT/LTE are available
Request a Quote Datasheet
Description
Intel® 8th Generation Core™ i5/Celeron Slim Fanless Computer Gen 8th Intel® Core™ i5/Celeron Dual DDR4 2400MHz SO-DIMM memory up to 32G 1 x swappable 2.5" SATA HDD drive bay and 1 x mSATA slot, supports Intel software RAID 0/1 4 x USB 3.1 Gen 2, 2 x Intel GbE LAN, 4 x RS-232/422/485, 8 bit GPIO 4K2K HDMI and VGA dual independent displays 1 x full-size mPCIe with SIM holder and 1 x M.2 2230 E Key Support Advantech SQF PCIex2 NVMe storage 12V - 24V @ -10%/+20% wide range power input RED for WiFi/BT/LTE are available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Intel® 8th Generation Core™ i5/Celeron Slim Fanless Computer - ARK-1551-S6A1 - Advantech
Cincinnati, OH, United States
Intel® 8th Generation Core™ i5/Celeron Slim Fanless Computer
ARK-1551-S6A1
Intel® 8th Generation Core™ i5/Celeron Slim Fanless Computer ARK-1551-S6A1
Intel® 8th Generation Core™ i5/Celeron Slim Fanless Computer Gen 8th Intel® Core™ i5/Celeron Dual DDR4 2400MHz SO-DIMM memory up to 32G 1 x swappable 2.5" SATA HDD drive bay and 1 x mSATA slot, supports Intel software RAID 0/1 4 x USB 3.1 Gen 2, 2 x Intel GbE LAN, 4 x RS-232/422/485, 8 bit GPIO 4K2K HDMI and VGA dual independent displays 1 x full-size mPCIe with SIM holder and 1 x M.2 2230 E Key Support Advantech SQF PCIex2 NVMe storage 12V - 24V @ -10%/+20% wide range power input RED for WiFi/BT/LTE are available

Intel® 8th Generation Core™ i5/Celeron Slim Fanless Computer

  • Gen 8th Intel® Core™ i5/Celeron
  • Dual DDR4 2400MHz SO-DIMM memory up to 32G
  • 1 x swappable 2.5" SATA HDD drive bay and 1 x mSATA slot, supports Intel software RAID 0/1
  • 4 x USB 3.1 Gen 2, 2 x Intel GbE LAN, 4 x RS-232/422/485, 8 bit GPIO
  • 4K2K HDMI and VGA dual independent displays
  • 1 x full-size mPCIe with SIM holder and 1 x M.2 2230 E Key
  • Support Advantech SQF PCIex2 NVMe storage
  • 12V - 24V @ -10%/+20% wide range power input
  • RED for WiFi/BT/LTE are available
Buy Now Datasheet
Industrial PCs - 2084-ARK-1551-S6A1-ND - DigiKey
Thief River Falls, MN, United States
FANLESS PC

FANLESS PC

Buy Now Datasheet
Industrial PCs - ARK-1551-S6A1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Industrial PCs
ARK-1551-S6A1
Industrial PCs ARK-1551-S6A1
FANLESS PC

FANLESS PC

Buy Now Datasheet

Technical Specifications

  Advantech DigiKey Quarktwin Technology Ltd.
Product Category Computers Computers Computers
Product Number ARK-1551-S6A1 2084-ARK-1551-S6A1-ND ARK-1551-S6A1
Product Name Intel® 8th Generation Core™ i5/Celeron Slim Fanless Computer Industrial PCs Industrial PCs
Processor Intel 386 Family; Intel® Core™ i5-8365UE Intel 386 Family; Intel® Core™ i5-8365UE 1.6GHz, 4 Core
Unlock Full Specs
to access all available technical data

Similar Products

AI System Based on NVIDIA® Jetson AGX Orin™ - AGS-TS-WIOTMA - Advantech
Specs
Processor 8-core NVIDIA Arm® Cortex A78AE v8.2 64-bit CPU, 2MB L2 + 4MB L3
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details