Advantech Intel® Atom® Processor x7211E DC SoC with Four Serial Ports, HDMI, GbE, GPIO, Remote Switch, USB x4 ARK-1125C-S0A1U

Description
Intel® Atom® Processor x7211E DC SoC with Four Serial Ports, HDMI, GbE, GPIO, Remote Switch, USB x4 Intel® Atom® Processor x7211E Dual Core SoC DDR5-4800 SO-DIMM memory support up 16G Four Serial Ports M.2 E Key, B Key and M Key for storage and wireless module installation TPM for system security by option -30 ~ 60 °C extended operating temperature 12V lockable DC jack power input Advantech DeviceOn support IEC 62443-4-2 Certified (Security Level 2), supporting compliance readiness for the EU Cyber Resilience
Request a Quote Datasheet
Description
Intel® Atom® Processor x7211E DC SoC with Four Serial Ports, HDMI, GbE, GPIO, Remote Switch, USB x4 Intel® Atom® Processor x7211E Dual Core SoC DDR5-4800 SO-DIMM memory support up 16G Four Serial Ports M.2 E Key, B Key and M Key for storage and wireless module installation TPM for system security by option -30 ~ 60 °C extended operating temperature 12V lockable DC jack power input Advantech DeviceOn support IEC 62443-4-2 Certified (Security Level 2), supporting compliance readiness for the EU Cyber Resilience
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Intel® Atom® Processor x7211E DC SoC with Four Serial Ports, HDMI, GbE, GPIO, Remote Switch, USB x4 - ARK-1125C-S0A1U - Advantech
Cincinnati, OH, United States
Intel® Atom® Processor x7211E DC SoC with Four Serial Ports, HDMI, GbE, GPIO, Remote Switch, USB x4
ARK-1125C-S0A1U
Intel® Atom® Processor x7211E DC SoC with Four Serial Ports, HDMI, GbE, GPIO, Remote Switch, USB x4 ARK-1125C-S0A1U
Intel® Atom® Processor x7211E DC SoC with Four Serial Ports, HDMI, GbE, GPIO, Remote Switch, USB x4 Intel® Atom® Processor x7211E Dual Core SoC DDR5-4800 SO-DIMM memory support up 16G Four Serial Ports M.2 E Key, B Key and M Key for storage and wireless module installation TPM for system security by option -30 ~ 60 °C extended operating temperature 12V lockable DC jack power input Advantech DeviceOn support IEC 62443-4-2 Certified (Security Level 2), supporting compliance readiness for the EU Cyber Resilience

Intel® Atom® Processor x7211E DC SoC with Four Serial Ports, HDMI, GbE, GPIO, Remote Switch, USB x4

  • Intel® Atom® Processor x7211E Dual Core SoC
  • DDR5-4800 SO-DIMM memory support up 16G
  • Four Serial Ports
  • M.2 E Key, B Key and M Key for storage and wireless module installation
  • TPM for system security by option
  • -30 ~ 60 °C extended operating temperature
  • 12V lockable DC jack power input
  • Advantech DeviceOn support
  • IEC 62443-4-2 Certified (Security Level 2), supporting compliance readiness for the EU Cyber Resilience
Buy Now Datasheet
Industrial PCs - 2084-ARK-1125C-S0A1U-ND - DigiKey
Thief River Falls, MN, United States
IC

IC

Buy Now Datasheet

Technical Specifications

  Advantech DigiKey
Product Category Computers Computers
Product Number ARK-1125C-S0A1U 2084-ARK-1125C-S0A1U-ND
Product Name Intel® Atom® Processor x7211E DC SoC with Four Serial Ports, HDMI, GbE, GPIO, Remote Switch, USB x4 Industrial PCs
Processor Intel 386 Family; Intel Atom® x7211E
Unlock Full Specs
to access all available technical data

Similar Products

Edge AI Inference system powered by NVIDIA® Jetson AGX Orin™ and 3 x 2.5GbE Lan - AIR-030-S30A1 - Advantech
Specs
Processor NVIDIA Arm® Cortex A78AE v8.2
Main Memory 4.00 GB
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
2 suppliers
13.3
Specs
Computer Type Tablet
Operating System N/A
Processor Intel 386 Family; Intel® Core™ i5-1145G7E Processor quad-core, 1.5 GHz (8M Cache, up to 4.10 GHz)
View Details