Advantech Intel 13th Generation Core™ i3/i5/i7 Modular Fanless Box PC ARK-2251-S3A1

Description
Intel 13th Generation Core™ i3/i5/i7 Modular Fanless Box PC Intel 13th Gen Intel® Core™ U-series 10 cores (2 P-cores and 8 E-cores) SoC 2x 2.5 GbE LAN, 1x GbE LAN, 6x USB 3.1, 6x RS-232/422/485, 2x HDMI and 2x CANBus Dual Channel DDR5-4800 memory up to 64GB Support NVMe storage devices with PCIe Gen 4x4 12-24V DC wide range power input -20-60°C wide operating temperature Internal expansions with mPCIe, M.2 E and M key, and USB 2.0 Optional iDoor modules for IO expansion, TPM module and PoE module WISE-DeviceOn supported for quick AI deployment at scale
Request a Quote Datasheet
Description
Intel 13th Generation Core™ i3/i5/i7 Modular Fanless Box PC Intel 13th Gen Intel® Core™ U-series 10 cores (2 P-cores and 8 E-cores) SoC 2x 2.5 GbE LAN, 1x GbE LAN, 6x USB 3.1, 6x RS-232/422/485, 2x HDMI and 2x CANBus Dual Channel DDR5-4800 memory up to 64GB Support NVMe storage devices with PCIe Gen 4x4 12-24V DC wide range power input -20-60°C wide operating temperature Internal expansions with mPCIe, M.2 E and M key, and USB 2.0 Optional iDoor modules for IO expansion, TPM module and PoE module WISE-DeviceOn supported for quick AI deployment at scale
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Intel 13th Generation Core™ i3/i5/i7 Modular Fanless Box PC - ARK-2251-S3A1 - Advantech
Cincinnati, OH, United States
Intel 13th Generation Core™ i3/i5/i7 Modular Fanless Box PC
ARK-2251-S3A1
Intel 13th Generation Core™ i3/i5/i7 Modular Fanless Box PC ARK-2251-S3A1
Intel 13th Generation Core™ i3/i5/i7 Modular Fanless Box PC Intel 13th Gen Intel® Core™ U-series 10 cores (2 P-cores and 8 E-cores) SoC 2x 2.5 GbE LAN, 1x GbE LAN, 6x USB 3.1, 6x RS-232/422/485, 2x HDMI and 2x CANBus Dual Channel DDR5-4800 memory up to 64GB Support NVMe storage devices with PCIe Gen 4x4 12-24V DC wide range power input -20-60°C wide operating temperature Internal expansions with mPCIe, M.2 E and M key, and USB 2.0 Optional iDoor modules for IO expansion, TPM module and PoE module WISE-DeviceOn supported for quick AI deployment at scale

Intel 13th Generation Core™ i3/i5/i7 Modular Fanless Box PC

  • Intel 13th Gen Intel® Core™ U-series 10 cores (2 P-cores and 8 E-cores) SoC
  • 2x 2.5 GbE LAN, 1x GbE LAN, 6x USB 3.1, 6x RS-232/422/485, 2x HDMI and 2x CANBus
  • Dual Channel DDR5-4800 memory up to 64GB
  • Support NVMe storage devices with PCIe Gen 4x4
  • 12-24V DC wide range power input
  • -20-60°C wide operating temperature
  • Internal expansions with mPCIe, M.2 E and M key, and USB 2.0
  • Optional iDoor modules for IO expansion, TPM module and PoE module
  • WISE-DeviceOn supported for quick AI deployment at scale
Buy Now Datasheet
Industrial PCs - 2084-ARK-2251-S3A1-ND - DigiKey
Thief River Falls, MN, United States
INTEL RAPTER LAKE I5 1335UE 1.3G

INTEL RAPTER LAKE I5 1335UE 1.3G

Buy Now Datasheet

Technical Specifications

  Advantech DigiKey
Product Category Computers Computers
Product Number ARK-2251-S3A1 2084-ARK-2251-S3A1-ND
Product Name Intel 13th Generation Core™ i3/i5/i7 Modular Fanless Box PC Industrial PCs
Processor Core i5-1335UE
Unlock Full Specs
to access all available technical data

Similar Products

AI System Based on NVIDIA® Jetson AGX Orin™ - AGS-TS-WIOTMA - Advantech
Specs
Processor 8-core NVIDIA Arm® Cortex A78AE v8.2 64-bit CPU, 2MB L2 + 4MB L3
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
10.1
Specs
Computer Type Tablet
Operating System Microsoft®; Windows 11 IoT Enterprise LTSC
Processor Intel 386 Family; Intel® N200, 3.70 GHz
View Details