Advantech Intel Celeron N3350 DC SoC With Dual LAN/ Four USB 3.0/M.2/TPM IoT Gateway Modular Fanless Box PC ARK-1124U-S1A3

Description
Intel Celeron N3350 DC SoC With Dual LAN/ Four USB 3.0/M.2/TPM IoT Gateway Modular Fanless Box PC Intel Celeron N3350 Dual Core SoC 1 x Full-size miniPCIe with SIM holder for communication module 1x M.2 E-key for WIFI module -20 ~ 60 °C extended operating temperature TPM 2.0 default built-in Optional 12~24V power module (Dual Layer) Advantech iDoor module compatible (Dual Layer) Advantech WISE-DeviceOn support FCC and RED for WiFi/BT are available with AMO-WIFI10 in single layer SKU
Request a Quote Datasheet
Description
Intel Celeron N3350 DC SoC With Dual LAN/ Four USB 3.0/M.2/TPM IoT Gateway Modular Fanless Box PC Intel Celeron N3350 Dual Core SoC 1 x Full-size miniPCIe with SIM holder for communication module 1x M.2 E-key for WIFI module -20 ~ 60 °C extended operating temperature TPM 2.0 default built-in Optional 12~24V power module (Dual Layer) Advantech iDoor module compatible (Dual Layer) Advantech WISE-DeviceOn support FCC and RED for WiFi/BT are available with AMO-WIFI10 in single layer SKU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Intel Celeron N3350 DC SoC With Dual LAN/ Four USB 3.0/M.2/TPM IoT Gateway Modular Fanless Box PC - ARK-1124U-S1A3 - Advantech
Cincinnati, OH, United States
Intel Celeron N3350 DC SoC With Dual LAN/ Four USB 3.0/M.2/TPM IoT Gateway Modular Fanless Box PC
ARK-1124U-S1A3
Intel Celeron N3350 DC SoC With Dual LAN/ Four USB 3.0/M.2/TPM IoT Gateway Modular Fanless Box PC ARK-1124U-S1A3
Intel Celeron N3350 DC SoC With Dual LAN/ Four USB 3.0/M.2/TPM IoT Gateway Modular Fanless Box PC Intel Celeron N3350 Dual Core SoC 1 x Full-size miniPCIe with SIM holder for communication module 1x M.2 E-key for WIFI module -20 ~ 60 °C extended operating temperature TPM 2.0 default built-in Optional 12~24V power module (Dual Layer) Advantech iDoor module compatible (Dual Layer) Advantech WISE-DeviceOn support FCC and RED for WiFi/BT are available with AMO-WIFI10 in single layer SKU

Intel Celeron N3350 DC SoC With Dual LAN/ Four USB 3.0/M.2/TPM IoT Gateway Modular Fanless Box PC

  • Intel Celeron N3350 Dual Core SoC
  • 1 x Full-size miniPCIe with SIM holder for communication module
  • 1x M.2 E-key for WIFI module
  • -20 ~ 60 °C extended operating temperature
  • TPM 2.0 default built-in
  • Optional 12~24V power module (Dual Layer)
  • Advantech iDoor module compatible (Dual Layer)
  • Advantech WISE-DeviceOn support
  • FCC and RED for WiFi/BT are available with AMO-WIFI10 in single layer SKU
Buy Now Datasheet
Industrial PCs - 2084-ARK-1124U-S1A3-ND - DigiKey
Thief River Falls, MN, United States
ULTRA COMPACT FANLESS EMBBEDED P

ULTRA COMPACT FANLESS EMBBEDED P

Buy Now Datasheet

Technical Specifications

  Advantech DigiKey
Product Category Computers Computers
Product Number ARK-1124U-S1A3 2084-ARK-1124U-S1A3-ND
Product Name Intel Celeron N3350 DC SoC With Dual LAN/ Four USB 3.0/M.2/TPM IoT Gateway Modular Fanless Box PC Industrial PCs
Processor Intel 386 Family; Intel® Celeron® N3350 Dual Core SoC
Unlock Full Specs
to access all available technical data

Similar Products

Intel® Celeron J1900 fanless or fan, dual display 1U THIN embedded PC - AIMB-T1215DA-00Y02 - Advantech
Specs
Computer Type Rack
Processor Intel 386 Family; Intel Bay Trail J1900 (on board)
IDE Capacity 8.0 GB
View Details
Edge AI Inference system powered by NVIDIA® Jetson Nano/TX2 NX/ Xavier NX in a palm-sized design - AIR-020N-S4A1 - Advantech
Specs
Processor Quad core ARM Cortex® A57, max. 1.43 GHz
Main Memory 4.00 GB
Operating Temperature 14 to 131 F (-10 to 55 C)
View Details
2 suppliers