Advantech Intel® Core Ultra U series processor with three LAN, four COM, HDMI, DP, GbE, GPIO, Remote Switch, USB x 6 ARK-1251-S3A1U

Description
Intel® Core Ultra U series processor with three LAN, four COM, HDMI, DP, GbE, GPIO, Remote Switch, USB x 6 Intel® Core Ultra 5/Ultra 7 Processor DDR5-5600 SO-DIMM memory support up 96G M.2 E Key, B Key and M Key for storage and wireless module installation Up to 3 x Intel GbE, 4 x serial ports, 8-bit DIO, optional CANBus Dual displays with 1 x 8K HDMI + 1 x 4K DP 2 x USB 3.2 and 4 x USB 2.0 12V ~ 28V wide range power input -20 ~ 60 °C extended operating temperature
Request a Quote
Description
Intel® Core Ultra U series processor with three LAN, four COM, HDMI, DP, GbE, GPIO, Remote Switch, USB x 6 Intel® Core Ultra 5/Ultra 7 Processor DDR5-5600 SO-DIMM memory support up 96G M.2 E Key, B Key and M Key for storage and wireless module installation Up to 3 x Intel GbE, 4 x serial ports, 8-bit DIO, optional CANBus Dual displays with 1 x 8K HDMI + 1 x 4K DP 2 x USB 3.2 and 4 x USB 2.0 12V ~ 28V wide range power input -20 ~ 60 °C extended operating temperature
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ARK-1251-S3A1U is a fanless DIN-rail embedded box PC powered by an Intel Core Ultra 5-125U processor, supporting up to 96 GB of DDR5-5600 SO-DIMM memory. It features three Gigabit Ethernet ports, four serial ports, dual display outputs via HDMI and DisplayPort, eight programmable digital I/O lines, two USB 3.2 and four USB 2.0 ports, and a 12 to 28 VDC wide-range power input. The unit operates reliably from -20 to 60 °C and complies with CE, FCC Class B, CCC, UKCA, and BSMI EMC standards, as well as UL, CB, and CCC safety certifications. Its aluminum housing measures 173 x 60 x 141 mm and supports wall or DIN-rail mounting. Part numbers ending in 'U' are manufactured in Taiwan.

Datasheet Summary
Powered by GS/AI

ARK-1251-S3A1U is a fanless DIN-rail embedded box PC powered by an Intel Core Ultra 5-125U processor, supporting up to 96 GB of DDR5-5600 SO-DIMM memory. It features three Gigabit Ethernet ports, four serial ports, dual display outputs via HDMI and DisplayPort, eight programmable digital I/O lines, two USB 3.2 and four USB 2.0 ports, and a 12 to 28 VDC wide-range power input. The unit operates reliably from -20 to 60 °C and complies with CE, FCC Class B, CCC, UKCA, and BSMI EMC standards, as well as UL, CB, and CCC safety certifications. Its aluminum housing measures 173 x 60 x 141 mm and supports wall or DIN-rail mounting. Part numbers ending in 'U' are manufactured in Taiwan.

Suppliers

Company
Product
Description
Supplier Links
Intel® Core Ultra U series processor with three LAN, four COM, HDMI, DP, GbE, GPIO, Remote Switch, USB x 6 - ARK-1251-S3A1U - Advantech
Cincinnati, OH, United States
Intel® Core Ultra U series processor with three LAN, four COM, HDMI, DP, GbE, GPIO, Remote Switch, USB x 6
ARK-1251-S3A1U
Intel® Core Ultra U series processor with three LAN, four COM, HDMI, DP, GbE, GPIO, Remote Switch, USB x 6 ARK-1251-S3A1U
Intel® Core Ultra U series processor with three LAN, four COM, HDMI, DP, GbE, GPIO, Remote Switch, USB x 6 Intel® Core Ultra 5/Ultra 7 Processor DDR5-5600 SO-DIMM memory support up 96G M.2 E Key, B Key and M Key for storage and wireless module installation Up to 3 x Intel GbE, 4 x serial ports, 8-bit DIO, optional CANBus Dual displays with 1 x 8K HDMI + 1 x 4K DP 2 x USB 3.2 and 4 x USB 2.0 12V ~ 28V wide range power input -20 ~ 60 °C extended operating temperature

Intel® Core Ultra U series processor with three LAN, four COM, HDMI, DP, GbE, GPIO, Remote Switch, USB x 6

  • Intel® Core Ultra 5/Ultra 7 Processor
  • DDR5-5600 SO-DIMM memory support up 96G
  • M.2 E Key, B Key and M Key for storage and wireless module installation
  • Up to 3 x Intel GbE, 4 x serial ports, 8-bit DIO, optional CANBus
  • Dual displays with 1 x 8K HDMI + 1 x 4K DP
  • 2 x USB 3.2 and 4 x USB 2.0
  • 12V ~ 28V wide range power input
  • -20 ~ 60 °C extended operating temperature
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Computers
Product Number ARK-1251-S3A1U
Product Name Intel® Core Ultra U series processor with three LAN, four COM, HDMI, DP, GbE, GPIO, Remote Switch, USB x 6
Processor Intel 386 Family; Intel® Core™ Ultra 5 125U
Unlock Full Specs
to access all available technical data

Similar Products