ARK-2250V-U0A1E is a fanless in-vehicle embedded system powered by a 6th Gen Intel Core i7-6822EQ QC processor, designed for automotive applications with 12/24VDC input and E-Mark certification. It features dual display outputs (VGA and HDMI 1.4a), two Gigabit Ethernet ports, three USB 3.0 ports, three RS-232/422/485 serial ports, 4-isolated digital inputs and 4-isolated digital outputs, a 2.5" SATA drive bay, and an onboard GPS module. The system has an aluminum housing measuring 260 x 73 x 160.2 mm and weighs 3.2 kg, with operating temperatures from -20 to 70°C under 0.7 m/s airflow. It includes TPM2.0, WISE-PaaS/RMM remote management software, and meets standards for shock, vibration, and EMC per IEC 60721-3-5 5M3, MIL-STD-810G, CE, FCC Class B, CCC, and BSMI, with safety certifications UL, CB, and E-Mark.
Fanless System powered by 6th Gen Intel Core i7-6822EQ QC/i5-6442EQ QC for In-vehicle
INTEL QUAD CORE I7-6822EQ MODULA
INTEL QUAD CORE I7-6822EQ MODULA
Embedded Box Computers Intel Quad Core i7-6822EQ Modular Fanless Box PC, VGA+HDMI
| Advantech | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Computers | Computers | Computers | Computers |
| Product Number | ARK-2250V-U0A1E | 2084-ARK-2250V-U0A1E-ND | ARK-2250V-U0A1E | ARK-2250V-U0A1E |
| Product Name | Fanless System powered by 6th Gen Intel Core i7-6822EQ QC/i5-6442EQ QC for In-vehicle | Industrial PCs | Industrial PCs | Embedded Box Computers |
| Processor | Intel 386 Family; Intel i7-6822EQ QC SoC |