Intel Atom x6413E and Celeron J6412 QC& Celeron N6210 DC SoC with GbE, COM, USB, HDMI/DP and DIO ports DIN-Rail Fanless Box PC
Intel Atom® x6413E and Celeron® J6412 Quad Core and Celeron® N6210 DC SoC
DIN-Rail system with essential I/O ports on front-side bezel
2 x Intel GbE and 2 x RS-232/422/485
Dual independent displays with one 4K HDMI and one 4K DP
2 x USB 3.2 and 2 x USB 2.0, 1 x internal USB2.0 for security dongle
1 x M.2 2280 B key with nano SIM holder and 1 x M.2 2230 E key, 1 x full-size mPCIe
mSATA and 1 x 2.5" SATA storage device
12V ~ 28V wide range power input, -40 ~ 60 °C and -20 ~ 60 °C extended operating temperature
No RED Certification
Intel Atom x6413E and Celeron J6412 QC& Celeron N6210 DC SoC with GbE, COM, USB, HDMI/DP and DIO ports DIN-Rail Fanless Box PC
- Intel Atom® x6413E and Celeron® J6412 Quad Core and Celeron® N6210 DC SoC
- DIN-Rail system with essential I/O ports on front-side bezel
- 2 x Intel GbE and 2 x RS-232/422/485
- Dual independent displays with one 4K HDMI and one 4K DP
- 2 x USB 3.2 and 2 x USB 2.0, 1 x internal USB2.0 for security dongle
- 1 x M.2 2280 B key with nano SIM holder and 1 x M.2 2230 E key, 1 x full-size mPCIe
- mSATA and 1 x 2.5" SATA storage device
- 12V ~ 28V wide range power input, -40 ~ 60 °C and -20 ~ 60 °C extended operating temperature
- No RED Certification