LCSC Electronics Technology (HK) Limited Datasheets for Tantalum Capacitors

Tantalum capacitors are used in smaller electronic devices including portable telephones, pagers, personal computers, and automotive electronics. 
Tantalum Capacitors: Learn more

Page: 1 2
Product Name Notes
1000uF 6.3V 100mΩ@100kHz ±20% CASE-E-7343 Tantalum Capacitors ROHS
100uF 10V 1Ω@100kHz ±20% CASE-B-3528 Tantalum Capacitors ROHS
100uF 10V 1.4Ω@100kHz ±20% CASE-A-3216 Tantalum Capacitors ROHS
100uF 10V 100mΩ@100kHz ±10% 2312 Tantalum Capacitors ROHS
100uF 10V 100mΩ@100kHz ±10% CASE-C-6032 Tantalum Capacitors ROHS
100uF 10V 45mΩ@100kHz ±20% CASE-D-7343 Tantalum Capacitors ROHS
100uF 10V 50mΩ@100kHz ±10% CASE-D-7343 Tantalum Capacitors ROHS
100uF 10V 75mΩ@100kHz ±10% CASE-C-6032 Tantalum Capacitors ROHS
100uF 16V 100mΩ ±10% CASE-D-7343 Tantalum Capacitors ROHS
100uF 16V 150mΩ ±10% 2917 Tantalum Capacitors ROHS
100uF 16V 150mΩ@100kHz ±10% CASE-D-7343 Tantalum Capacitors ROHS
100uF 6.3V 1.5Ω@100kHz ±10% CASE-B-3528 Tantalum Capacitors ROHS
100uF 6.3V 1.8Ω@100kHz ±20% 1206 Tantalum Capacitors ROHS
100uF 6.3V 150mΩ ±10% CASE-C-6032-28(mm) Tantalum Capacitors ROHS
100uF 6.3V 250mΩ ±10% 1210 Tantalum Capacitors ROHS
100uF 6.3V 400mΩ@100kHZ ±10% CASE-B-3528 Tantalum Capacitors ROHS
100uF 6.3V 500mΩ ±10% 1411 Tantalum Capacitors ROHS
100uF 6.3V 800mΩ@100kHz ±20% CASE-A-3216 Tantalum Capacitors ROHS
10uF 10V 1.8Ω@100kHz ±10% CASE-A-3216 Tantalum Capacitors ROHS
10uF 10V 2Ω ±20% 0603 Tantalum Capacitors ROHS
10uF 10V 3Ω ±20% CASE-A-3216 Tantalum Capacitors ROHS
10uF 10V 5.9Ω@100kHz ±20% 0805 Tantalum Capacitors ROHS
10uF 10V 900mΩ@100kHz ±10% CASE-A-3216 Tantalum Capacitors ROHS
10uF 16V 1Ω@100kHz ±10% CASE-A-3216 Tantalum Capacitors ROHS
10uF 16V 2.9Ω@100kHz ±10% 1206 Tantalum Capacitors ROHS
10uF 16V 500mΩ@100kHz ±10% CASE-B-3528 Tantalum Capacitors ROHS
10uF 16V 800mΩ@100kHz ±10% CASE-B-3528 Tantalum Capacitors ROHS
10uF 20V 1Ω@100kHz ±10% CASE-B-3528 Tantalum Capacitors ROHS
10uF 20V 2Ω@100kHz ±10% CASE-B-3528 Tantalum Capacitors ROHS
10uF 20V 500mΩ@100kHz ±10% CASE-B-3528 Tantalum Capacitors ROHS
10uF 25V 1.8Ω@100kHz ±10% CASE-B-3528-21(mm) Tantalum Capacitors ROHS
10uF 25V 2Ω@100kHz ±10% CASE-B-3528 Tantalum Capacitors ROHS
10uF 35V 600mΩ@100kHz ±10% CASE-C-6032 Tantalum Capacitors ROHS
150uF 6.3V 70mΩ@100kHz ±20% CASE-B-3528 Tantalum Capacitors ROHS
1uF 35V 3Ω@100kHz ±10% CASE-A-3216 Tantalum Capacitors ROHS
2.2uF 16V 1.8Ω@100kHZ ±10% CASE-A-3216 Tantalum Capacitors ROHS
2.2uF 35V 1.5Ω@100kHZ ±10% CASE-A-3216 Tantalum Capacitors ROHS
220uF 10V 100mΩ ±10% CASE-D-7343 Tantalum Capacitors ROHS
220uF 10V 100mΩ@100kHz ±20% CASE-D-7343 Tantalum Capacitors ROHS
220uF 10V 50mΩ ±10% 2917 Tantalum Capacitors ROHS
220uF 10V 50mΩ@100kHZ ±10% CASE-D-7343 Tantalum Capacitors ROHS
220uF 16V 35mΩ@100kHz ±20% 2917 Tantalum Capacitors ROHS
220uF 4V 1.1Ω@100kHz ±20% 1411 Tantalum Capacitors ROHS
22uF 10V 2.5Ω@100kHz ±20% CASE-A-3216 Tantalum Capacitors ROHS
22uF 10V 3.8Ω@100kHz ±20% CASE-N-2012 Tantalum Capacitors ROHS
22uF 10V 400mΩ@100kHz ±10% CASE-B-3528 Tantalum Capacitors ROHS
22uF 10V 5Ω ±20% 0805 Tantalum Capacitors ROHS
22uF 16V ±20% 1206 Tantalum Capacitors ROHS
22uF 16V 1.5Ω@100kHz ±10% CASE-B-3528 Tantalum Capacitors ROHS
22uF 16V 2.9Ω@100kHz ±20% 1206 Tantalum Capacitors ROHS
22uF 16V 600mΩ@100kHZ ±10% CASE-B-3528 Tantalum Capacitors ROHS
22uF 25V 100mΩ ±10% CASE-D-7343-31(mm) Tantalum Capacitors ROHS
22uF 25V 100mΩ@100kHz ±20% CASE-B-3528 Tantalum Capacitors ROHS
22uF 25V 150mΩ@100kHz ±20% 1411 Tantalum Capacitors ROHS
22uF 25V 200mΩ@100kHz ±10% CASE-D-7343 Tantalum Capacitors ROHS
22uF 35V 200mΩ@100kHz ±10% CASE-D-7343 Tantalum Capacitors ROHS
22uF 4V 1.5Ω@100kHz ±10% CASE-A-3216 Tantalum Capacitors ROHS
22uF 6.3V 2.5Ω@100kHz ±10% CASE-A-3216 Tantalum Capacitors ROHS
3.3uF 16V 5Ω@100kHz ±10% CASE-A-3216 Tantalum Capacitors ROHS
330nF 35V 12Ω@100kHz ±20% CASE-A-3216 Tantalum Capacitors ROHS
330uF 10V 100mΩ@100kHz ±10% CASE-D-7343 Tantalum Capacitors ROHS
33uF 35V 100mΩ@100kHz ±10% CASE-E-7343 Tantalum Capacitors ROHS
4.7uF 10V 4Ω@100kHz ±20% 0805 Tantalum Capacitors ROHS
4.7uF 16V 5Ω@100kHz ±10% CASE-A-3216 Tantalum Capacitors ROHS
4.7uF 25V ±10% 1206 Tantalum Capacitors ROHS
4.7uF 25V 1Ω@100kHz ±10% CASE-B-3528 Tantalum Capacitors ROHS
4.7uF 25V 3Ω@100kHz ±10% CASE-A-3216 Tantalum Capacitors ROHS
4.7uF 35V 600mΩ ±10% 2312 Tantalum Capacitors ROHS
470uF 10V 50mΩ ±10% CASE-E-7343 Tantalum Capacitors ROHS
47uF 10V 2.6Ω@100kHz ±20% 1206 Tantalum Capacitors ROHS
47uF 10V 250mΩ@100kHz ±10% CASE-B-3528 Tantalum Capacitors ROHS
47uF 10V 600mΩ@100kHz ±20% CASE-A-3216 Tantalum Capacitors ROHS
47uF 10V 650mΩ@100kHz ±10% CASE-B-3528 Tantalum Capacitors ROHS
47uF 25V 150mΩ ±10% 2917 Tantalum Capacitors ROHS
47uF 6.3V 2.5Ω@100kHz ±10% CASE-A-3216 Tantalum Capacitors ROHS
6.8uF 35V 350mΩ@100kHz ±10% CASE-C-6032 Tantalum Capacitors ROHS
68uF 25V 125mΩ@100kHz ±10% CASE-E-7343 Tantalum Capacitors ROHS

<< Prev