Vishay Precision Group Tantalum Capacitors TMCMA1C106KTRF

Description
10µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 2.9Ohm @ 100kHz
Request a Quote Datasheet
Description
10µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 2.9Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-TMCMA1C106KTRFTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-TMCMA1C106KTRFTR-ND
Tantalum Capacitors 718-TMCMA1C106KTRFTR-ND
10µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 2.9Ohm @ 100kHz

10µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 2.9Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 718-TMCMA1C106KTRFDKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-TMCMA1C106KTRFDKR-ND
Tantalum Capacitors 718-TMCMA1C106KTRFDKR-ND
10µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 2.9Ohm @ 100kHz

10µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 2.9Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 718-TMCMA1C106KTRFCT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-TMCMA1C106KTRFCT-ND
Tantalum Capacitors 718-TMCMA1C106KTRFCT-ND
10µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 2.9Ohm @ 100kHz

10µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 2.9Ohm @ 100kHz

Buy Now Datasheet
Singapore, Singapore
SMD 10uF 16V 2.9 Ohm Capacitor
59-TMCMA1C106KTRF
SMD 10uF 16V 2.9 Ohm Capacitor 59-TMCMA1C106KTRF
Cap Tant Solid 10uF 16V A CASE 10% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 2.9 Ohm 125°C T/R Product overview: TMCMA1C106KTRF from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 16V, 2.9 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 16V, 2.9 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TMCMA1C106KTRF can be used for catalog matching and distributor lookup.

Cap Tant Solid 10uF 16V A CASE 10% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 2.9 Ohm 125°C T/R Product overview: TMCMA1C106KTRF from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 16V, 2.9 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 16V, 2.9 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TMCMA1C106KTRF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 1356783-TMCMA1C106KTRF - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1356783-TMCMA1C106KTRF
Capacitors - Tantalum Capacitors 1356783-TMCMA1C106KTRF
Win Source Part Number: 1356783-TMCMA1C106KT RF Category: Capacitors - Tantalum Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 55 pct. Type: Molded MSL Level: 1 (Unlimited) Mfr: Vishay Sprague Series: TMCM Package: Tape & Reel Product Status: Active Features: General Purpose Package / Case: 1206 (3216 Metric) Mounting Type: Surface Mount HTSUS: 8532.21.0050 Capacitance: 10 µF Tolerance: ±10% Voltage - Rated: 16 V ESR (Equivalent Series Resistance): 2.9Ohm @ 100kHz Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.071" (1.80mm) REACH Status: REACH Unaffected ECCN: EAR99 Manufacturer Size Code: A

Win Source Part Number: 1356783-TMCMA1C106KTRF
Category: Capacitors - Tantalum Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 55 pct.
Type: Molded
MSL Level: 1 (Unlimited)
Mfr: Vishay Sprague
Series: TMCM
Package: Tape & Reel
Product Status: Active
Features: General Purpose
Package / Case: 1206 (3216 Metric)
Mounting Type: Surface Mount
HTSUS: 8532.21.0050
Capacitance: 10 µF
Tolerance: ±10%
Voltage - Rated: 16 V
ESR (Equivalent Series Resistance): 2.9Ohm @ 100kHz
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max): 0.071" (1.80mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Manufacturer Size Code: A

Buy Now Datasheet
Cap, 10Uf, 16V, Tant, Case A; Capacitance Vishay - 81AH8604 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 16V, Tant, Case A; Capacitance Vishay
81AH8604
Cap, 10Uf, 16V, Tant, Case A; Capacitance Vishay 81AH8604
CAP, 10UF, 16V, TANT, CASE A; Capacitance:10µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:2.9ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:208mA; Qualification:- RoHS Compliant: Yes

CAP, 10UF, 16V, TANT, CASE A; Capacitance:10µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:2.9ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:208mA; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10Uf, 16V, Tant, Case A; Capacitance Vishay - 81AH8603 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 16V, Tant, Case A; Capacitance Vishay
81AH8603
Cap, 10Uf, 16V, Tant, Case A; Capacitance Vishay 81AH8603
CAP, 10UF, 16V, TANT, CASE A; Capacitance:10µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:2.9ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:208mA; Qualification:- RoHS Compliant: Yes

CAP, 10UF, 16V, TANT, CASE A; Capacitance:10µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:2.9ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:208mA; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TMCMA1C106KTRF - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TMCMA1C106KTRF
Tantalum Capacitors TMCMA1C106KTRF
CAP TANT 10UF 10% 16V 1206

CAP TANT 10UF 10% 16V 1206

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Tantalum Capacitors
TMCMA1C106KTRF
Capacitors >> Tantalum Capacitors TMCMA1C106KTRF
10uF 16V 2.9Ω@100kHz ±10% 1206 Tantalum Capacitors ROHS

10uF 16V 2.9Ω@100kHz ±10% 1206 Tantalum Capacitors ROHS

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TMCMA1C106KTRF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TMCMA1C106KTRF
Capacitors - Tantalum Capacitors TMCMA1C106KTRF
CAP TANT 10UF 10% 16V 1206

CAP TANT 10UF 10% 16V 1206

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-TMCMA1C106KTRFTR-ND 718-TMCMA1C106KTRFDKR-ND 59-TMCMA1C106KTRF 1356783-TMCMA1C106KTRF 81AH8604 TMCMA1C106KTRF TMCMA1C106KTRF TMCMA1C106KTRF
Product Name Tantalum Capacitors Tantalum Capacitors SMD 10uF 16V 2.9 Ohm Capacitor Capacitors - Tantalum Capacitors Cap, 10Uf, 16V, Tant, Case A; Capacitance Vishay Tantalum Capacitors Capacitors >> Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 10 microF 10 microF 1.00E7 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Aluminum Electrolytic Capacitors - 107UVK016MEL - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications General Purpose; General Purpose
View Details
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1161-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details