Capacitor Tantalum SMT TR3D 16V 100uF
Capacitor Tantalum SMT TR3D 16V 100uF
Capacitor Tantalum SMT TR3D 16V 100uF
100uF 16V Tantalum Capacitor, 2917 SMD Product overview: TR3D107K016C0100 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TR3D107K016C0100 can be used for catalog matching and distributor lookup.
100µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 100mOhm
100µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 100mOhm
100µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 100mOhm
100uF 16V 100mΩ ±10% CASE-D-7343 Tantalum Capacitors ROHS
CAPACITOR TANT, 100UF 16V 0.1 OHM 10%, 7343-31, FULL REEL; Capacitance:100µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.1ohm; Manufacturer Size Code:D; Product Range:TR3 Series RoHS Compliant: Yes
Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 100 F, 10%, 16 V, 2917 [7343 Metric] RoHS Compliant: Yes
CAP, 100UF, 16V, TANT, CASE D ROHS COMPLIANT: YES
CAP TANT 100UF 10% 16V 2917
CAP TANT 100UF 10% 16V 2917
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 6845216 | 6845216P | 59-TR3D107K016C0100 | 718-1339-2-ND | 718-1339-6-ND | TR3D107K016C0100 | 86K5662 | 46R1162 | TR3D107K016C0100 | TR3D107K016C0100 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | SMD 100uF 16V Capacitor | Tantalum Capacitors | Tantalum Capacitors | Capacitors >> Tantalum Capacitors | Capacitor Tant, 100Uf 16V 0.1 Ohm 10%, 7343-31, Full Reel; Capacitance Vishay | Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 100 F, 10%, 16 V, 2917 [7343 Metric] Rohs Compliant Vishay | Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | ||||
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | Fixed | Fixed | Fixed | |||
| RoHS Compliant | Yes | Yes | Yes | Yes | Yes | Yes | ||||
| Electrolytic Capacitors | Tantalum | Tantalum | Aluminum Electrolytic; Tantalum | Tantalum | Tantalum | Tantalum | Tantalum | Tantalum | ||
| Electrostatic Capacitors | MnO2 |