Vishay Intertechnology, Inc. Tantalum Capacitors - TMCP1A475MTRF TMCP1A475MTRF

Description
Manufacturer: Vishay Win Source Part Number: 937024-TMCP1A475MTRF Series: TMCP Operating Temperature Range: -55°C ~ 125°C Features: 4.7 µF Molded Tantalum Capacitors 10 V 0805 (2012 Metric) 4Ohm @ 100kHz Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 718-2494-6, 718-2494-1, 718-2494-2
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 937024-TMCP1A475MTRF Series: TMCP Operating Temperature Range: -55°C ~ 125°C Features: 4.7 µF Molded Tantalum Capacitors 10 V 0805 (2012 Metric) 4Ohm @ 100kHz Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 718-2494-6, 718-2494-1, 718-2494-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TMCP1A475MTRF - 937024-TMCP1A475MTRF - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TMCP1A475MTRF
937024-TMCP1A475MTRF
Tantalum Capacitors - TMCP1A475MTRF 937024-TMCP1A475MTRF
Manufacturer: Vishay Win Source Part Number: 937024-TMCP1A475MTRF Series: TMCP Operating Temperature Range: -55°C ~ 125°C Features: 4.7 µF Molded Tantalum Capacitors 10 V 0805 (2012 Metric) 4Ohm @ 100kHz Package: 0805 (2012 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 718-2494-6, 718-2494-1, 718-2494-2

Manufacturer: Vishay
Win Source Part Number: 937024-TMCP1A475MTRF
Series: TMCP
Operating Temperature Range: -55°C ~ 125°C
Features: 4.7 µF Molded Tantalum Capacitors 10 V 0805 (2012 Metric) 4Ohm @ 100kHz
Package: 0805 (2012 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 718-2494-6, 718-2494-1, 718-2494-2

Buy Now Datasheet
Singapore, Singapore
SMD 4.7uF 10V 4 Ohm Capacitor
59-TMCP1A475MTRF
SMD 4.7uF 10V 4 Ohm Capacitor 59-TMCP1A475MTRF
Cap Tant Solid 4.7uF 10V P CASE 20% (2 X 1.25 X 1.2mm) Inward L SMD 2012-12 4 Ohm 125°C T/R Product overview: TMCP1A475MTRF from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 10V, 4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 10V, 4 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TMCP1A475MTRF can be used for catalog matching and distributor lookup.

Cap Tant Solid 4.7uF 10V P CASE 20% (2 X 1.25 X 1.2mm) Inward L SMD 2012-12 4 Ohm 125°C T/R Product overview: TMCP1A475MTRF from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 10V, 4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 10V, 4 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TMCP1A475MTRF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 718-2494-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2494-6-ND
Tantalum Capacitors 718-2494-6-ND
4.7µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 4Ohm @ 100kHz

4.7µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 4Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 718-2494-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2494-2-ND
Tantalum Capacitors 718-2494-2-ND
4.7µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 4Ohm @ 100kHz

4.7µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 4Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 718-2494-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2494-1-ND
Tantalum Capacitors 718-2494-1-ND
4.7µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 4Ohm @ 100kHz

4.7µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 4Ohm @ 100kHz

Buy Now Datasheet
Cap, 4.7Uf, 10V, Tant, Case P; Capacitance Vishay - 81AH8616 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 10V, Tant, Case P; Capacitance Vishay
81AH8616
Cap, 4.7Uf, 10V, Tant, Case P; Capacitance Vishay 81AH8616
CAP, 4.7UF, 10V, TANT, CASE P; Capacitance:4.7µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; ESR:4ohm; Manufacturer Size Code:P; Failure Rate:-; Ripple Current:126mA; Qualification:- RoHS Compliant: Yes

CAP, 4.7UF, 10V, TANT, CASE P; Capacitance:4.7µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; ESR:4ohm; Manufacturer Size Code:P; Failure Rate:-; Ripple Current:126mA; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 4.7Uf, 10V, Tant, Case P; Capacitance Vishay - 81AH8617 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 10V, Tant, Case P; Capacitance Vishay
81AH8617
Cap, 4.7Uf, 10V, Tant, Case P; Capacitance Vishay 81AH8617
CAP, 4.7UF, 10V, TANT, CASE P; Capacitance:4.7µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; ESR:4ohm; Manufacturer Size Code:P; Failure Rate:-; Ripple Current:126mA; Qualification:- RoHS Compliant: Yes

CAP, 4.7UF, 10V, TANT, CASE P; Capacitance:4.7µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; ESR:4ohm; Manufacturer Size Code:P; Failure Rate:-; Ripple Current:126mA; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TMCP1A475MTRF - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TMCP1A475MTRF
Tantalum Capacitors TMCP1A475MTRF
CAP TANT 4.7UF 20% 10V 0805

CAP TANT 4.7UF 20% 10V 0805

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Tantalum Capacitors
TMCP1A475MTRF
Capacitors >> Tantalum Capacitors TMCP1A475MTRF
4.7uF 10V 4Ω@100kHz ±20% 0805 Tantalum Capacitors ROHS

4.7uF 10V 4Ω@100kHz ±20% 0805 Tantalum Capacitors ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company Lingto Electronic Limited LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 937024-TMCP1A475MTRF 59-TMCP1A475MTRF 718-2494-6-ND 718-2494-2-ND 81AH8616 TMCP1A475MTRF TMCP1A475MTRF
Product Name Tantalum Capacitors - TMCP1A475MTRF SMD 4.7uF 10V 4 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors Cap, 4.7Uf, 10V, Tant, Case P; Capacitance Vishay Tantalum Capacitors Capacitors >> Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum Tantalum
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes Yes
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C552T040AC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5500 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0160100FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details